Dual-Band Wireless-AC1200 Bluetooth 4.0 PCI-E Adapter

  • High-speed wireless Internet connectivity
  • Wireless-AC dual-band for lag-free streaming and high performance network
  • Bluetooth 4.0 and BLE
  • External antenna base
  • Intel Wireless Display (WIDI)
High-speed wireless Internet connectivity

The ASUS PCE-AC55BT Wireless-AC PCI Express Adapter provides superior Wi-Fi performance for server backbone and switching infrastructure applications, as well as mainstream desktops and notebooks. Using the convenience of a standard PCI Express connector, it delivers wide compatibility, fitting any x1, x2, x8, or x16 slot. Compared with standard PCI network cards, it offers increased bandwidth, reliability and functionality, allowing you to enjoy faster and more stable connections. Downloading, VoIP, video streaming, and online gaming all benefit from its high-speed design and powerful antenna, which ensure long range wireless coverage. The friendly user interface further allows you to install and use the device as well as network applications quickly and easily.

Flexible Dual-band Connection

The PCE-AC55BT is a 802.11ac dual-band 2x2 Wi-Fi PCI Express adapter with speeds up to 867Mbps and is 3x faster than 802.11n Wi-Fi. It also includes an dual mode Bluetooth 4.0 and can connects to the newest BLE product.
Plus, the stylish external antenna base gives you more flexibility in adjusting antenna placement to get the best signal reception quality possible.

Bluetooth 4.0 and BLE

With the low energy technology, it is suitable for applications of IOT, healthcare, fitness, beacons, and home entertainment.

Intel Wireless Display (WIDI)

Display your PC on the big-screen HDTV wirelessly. User can perform different functions simultaneously on their PC and TV.

External antenna base

Extend the antenna to position where has better coverage and speed.

Manufacturer Part Number
PCE-AC55BT
EAN/UPC
0889349390726,889349390726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Network Standard

    IEEE 802.11 a/b/g/n/ac

  • Interface

    PCI Express

  • Operating Frequency

    2.4 GHz / 5 GHz

  • Product Segment

    AC1200 enhanced AC performance : 300+867 Mbps

  • Security

    64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK

  • Weight

    51 g (Device Only)

  • OS Support

    Windows® 10
    Windows® 8.1
    Windows® 8
    Windows® 7

  • Package Content

    Low Profile Bracket
    Support CD
    Warranty card
    Wireless LAN Adapter

  • Note

    The package content includes an antenna base.