Galaxy Tab A 2016 (10.1)

Brings your content to life

Treat your eyes to stunning, true-to-life image resolution. Its 10.1 inch WUXGA display delivers exceptional clarity to make movie watching and gaming a fully immersive experience.

Always within reach

Now you can have calls and SNS alerts forwarded straight from your smartphone to your tablet. What’s more, you can use Quick Reply to respond right away and keep track of incoming notifications in Dashboard mode.

TV and tablet become one

Switch your viewing perspective in a flash. Simply connect via Wi-Fi direct to share and watch content between your TV and tablet interchangeably without the hassle of messy wiring.

Relive the best times forever

Capturing precious moments in their truest detail. Shoot fast in low light with its 8 MP AF f / 1.9 rear camera or let your creative spirit soar with optional HDR and Pro Mode options.

Digital playground for kids 

Featuring wider drawing boards and enhanced sound effects, Kids Mode 4.0 is optimised to unleash your child’s creative side. It also puts your mind at ease, letting you lock apps and set usage times.

Manufacturer Part Number
SM-T580NZWAXAC
EAN/UPC
0887276169866,887276169866
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS
OS

OS

  • Android 6.0
Processor

CPU Speed

  • 1.6GHz

CPU Type

  • Octa-Core
SHOW MORE SPECS
Display

Size (Main Display)

  • 10.1" (255.4mm)

Resolution (Main Display)

  • 1920 x 1200 (WUXGA)

Technology (Main Display)

  • TFT

Color Depth (Main Display)

  • 16M

S Pen Support

  • No
Camera

Video Recording Resolution

  • FHD (1920 x 1080)@30fps

Main Camera - Resolution

  • CMOS 8.0 MP

Front Camera - Resolution

  • CMOS 2.0 MP

Main Camera - Flash

  • Yes

Main Camera - Auto Focus

  • Yes
Memory

RAM Size (GB)

  • 2 GB

ROM Size (GB)

  • 16 GB

Available Memory (GB)

  • 10.5 GB

External Memory Support

  • MicroSD (Up to 200GB)
Network/Bearer

Infra

  • Wi-Fi only
Connectivity

ANT+

  • Yes

USB Version

  • USB 2.0

Location Technology

  • GPS, Glonass

Earjack

  • 3.5mm Stereo

MHL

  • No

Wi-Fi

  • 802.11 a/b/g/n/ac 2.4G+5GHz, VHT80

Wi-Fi Direct

  • Yes

Bluetooth Version

  • Bluetooth v4.2

NFC

  • No

Bluetooth Profiles

  • A2DP, AVRCP, DI, HID, HOGP, HSP, OPP, PAN

PC Sync.

  • Smart Switch (PC version)
General Information

Color

  • WHITE

Form Factor

  • Tablet
Sensors

Sensors

  • Accelerometer, Hall Sensor, RGB Light Sensor
Physical specification

Dimension (HxWxD, mm)

  • 254.2 x 155.3 x 8.2

Weight (g)

  • 525
Battery

Internet Usage Time(Wi-Fi) (Hours)

  • Up to 13

Video Playback Time (Hours)

  • Up to 13

Standard Battery Capacity (mAh)

  • 7300

Removable

  • No

Audio Playback Time (Hours)

  • Up to 187
Audio and Video

Video Playing Format

  • MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM

Video Playing Resolution

  • FHD (1920 x 1080) @60fps

Audio Playing Format

  • MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA
Services and Applications

S-Voice

  • No

Mobile TV

No