Tab A 2016 (10.1)

Crystal clear view

With more pixels than other standard HD screens, the Galaxy Tab A’s display provides stunning images and videos for a vivid crystal clear view.

Capture More Real-Time Moments

With enhanced front and rear cameras on the Galaxy Tab A, you won’t miss another shareable moment. Catch all the action with the continuous shot setting. Switch quickly between camera and video modes.

Multi-User Profiles

The Galaxy Tab A is versatile enough that everyone in the family will find their own reason to want it. You can create different user accounts, even allowing you to control which users get access to what content if needed.

Manufacturer Part Number
SM-T580NZKAXAC
EAN/UPC
0887276169859,887276169859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS
OS

OS

  • Android 6.0
Processor

CPU Speed

  • 1.6GHz

CPU Type

  • Octa-Core
SHOW MORE SPECS
Display

Size (Main Display)

  • 10.1" (255.4mm)

Resolution (Main Display)

  • 1920 x 1200 (WUXGA)

Technology (Main Display)

  • TFT

Color Depth (Main Display)

  • 16M

S Pen Support

  • No
Camera

Video Recording Resolution

  • FHD (1920 x 1080)@30fps

Main Camera - Resolution

  • CMOS 8.0 MP

Front Camera - Resolution

  • CMOS 2.0 MP

Main Camera - Flash

  • Yes

Main Camera - Auto Focus

  • Yes
Memory

RAM Size (GB)

  • 2 GB

ROM Size (GB)

  • 16 GB

Available Memory (GB)

  • 10.5 GB

External Memory Support

  • MicroSD (Up to 200GB)
Network/Bearer

Infra

  • Wi-Fi only
Connectivity

ANT+

  • Yes

USB Version

  • USB 2.0

Location Technology

  • GPS, Glonass

Earjack

  • 3.5mm Stereo

MHL

  • No

Wi-Fi

  • 802.11 a/b/g/n/ac 2.4G+5GHz, VHT80

Wi-Fi Direct

  • Yes

Bluetooth Version

  • Bluetooth v4.2

NFC

  • No

Bluetooth Profiles

  • A2DP, AVRCP, DI, HID, HOGP, HSP, OPP, PAN

PC Sync.

  • Smart Switch (PC version)
General Information

Color

  • BLACK

Form Factor

  • Tablet
Sensors

Sensors

  • Accelerometer, Hall Sensor, RGB Light Sensor
Physical specification

Dimension (HxWxD, mm)

  • 254.2 x 155.3 x 8.2

Weight (g)

  • 525
Battery

Internet Usage Time(Wi-Fi) (Hours)

  • Up to 13

Video Playback Time (Hours)

  • Up to 13

Standard Battery Capacity (mAh)

  • 7300

Removable

  • No

Audio Playback Time (Hours)

  • Up to 187
Audio and Video

Video Playing Format

  • MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM

Video Playing Resolution

  • FHD (1920 x 1080) @60fps

Audio Playing Format

  • MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA
Services and Applications

S-Voice

  • No

Mobile TV

No