THE ULTIMATE PC GAMING PLATFORM
Get Game Ready with GeForce® GTX.
GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.
VR READY
Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.
THE LATEST GAMING TECHNOLOGIES
Pascal is built to meet the demands of next generation displays, including VR, ultra-high-resolution, and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.
PERFORMANCE
Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX™ 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.
MSI SEA HAWK
EK is the product of a revolutionary partnership, combining MSI’s top-notch graphics card engineering with the popular EK water block. The result is one of the coolest and most silent graphics cards available on the market.
Note:
Graphics Processing Unit NVIDIA GeForce® GTX 1080
Interface PCI Express x16 3.0
Boost / Base Core Clock
1847 MHz / 1708 MHz (OC Mode)
1822 MHz / 1683 MHz (Gaming Mode)
1733 MHz / 1607 MHz (Silent Mode)
Memory Size (MB) 8192
Memory Type GDDR5X
Memory Interface 256-bit
Memory Clock Speed (MHz) 10108 (OC Mode)
Output DisplayPort x 3 (Version 1.4) / HDMI (Version 2.0) / DL-DVI-D
Virtual Reality Ready Y
Digital Maximum Resolution 7680 x 4320
Maximum Displays 4
HDCP Support 2.2
DirectX Version Support 12
OpenGL Version Support 4.5
Multi-GPU Technology SLI, 2-way
Card Dimension(mm) 278 x 165 x 20
Card Weight (g) 1190
Power consumption (W) 180
Recommended PSU (W) 500
Power Connectors 6-pin x 1, 8-pin x 1