AC1200 Wireless Dual Band Gigabit Router

  • Enjoy smooth online gaming and video streaming with dual band 1200Mbps Wi-Fi
  • 3 External Antennas Greatly Expand Wireless Coverage
  • Lightning-Fast wired connections using four Gigabit Ethernet Ports
  • 1 USB Port supports storage and file sharing
  • Easy setup and management with Tether App

1200Mbps Wi-Fi for Smooth Entertainment

The Archer C1200 creates a reliable, blazing-fast network using powerful 802.11ac Wi-Fi technology. Now you can enjoy streaming HD video and lag-free online gaming on the clear 5GHz band while using the 2.4GHz band for everyday tasks such as checking email and web browsing.

Easy Setup and Management with the Tether App

The free Tether app is available for both Android and iOS devices, making it easy to set up the Archer C1200 and manage your network settings.

External Antennas Greatly Expand Wireless Coverage

Three external antennas with advanced connection technology allow you to maintain impressive speeds, even over greater distances. This means that you can enjoy incredible wireless coverage and reliability in any part of your large home or office.

Dual USB Ports Support Storage and Sharing

With the two USB 2.0 ports, you can share printers, files, and media with numerous devices on your local network or via FTP server from anywhere in the world.

Full Gigabit Wired Connections

With four built-in gigabit Ethernet ports, the Archer C1200 can provide fast, stable connections to all of your favorite wired devices, including game consoles, smart TVs, DVRs, and more.

Manufacturer Part Number
ARCHER C1200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interface: 4 10/100/1000Mbps LAN Ports
1 10/100/1000Mbps WAN Port
2 USB 2.0 Ports
Button: Power On/Off Button
WPS/Wireless On/Off Button
Reset Button
External Power Supply: 12VDC / 2.0A
Dimensions ( W x D x H ): 9.6x6.4x1.3 in. (243x160.6x32.5mm)
Antenna Type: 3 external antennas

WIRELESS FEATURES

Wireless Standards: IEEE 802.11ac/n/a 5GHz
IEEE 802.11n/g/b 2.4GHz
Frequency: 5GHz and 2.4GHz
Signal Rate: 5GHz: Up to 867Mbps
2.4GHz: Up to 300Mbps

Reception Sensitivity: 5GHz:
11a 54Mbps: -76dBm
11ac HT20: -68dBm
11ac HT40: -65dBm
11ac HT80: -62dBm
11n HT20: -74dBm
11n HT40: -70dBm
2.4GHz:
11g 54M: -77dBm
11n HT20: -75dBm
11n HT40: -71dBm
Transmit Power: FCC:
<=29dBm (2.4G)
<=26dBm (5G)
Wireless Functions: Enable/Disable Wireless Radio, WMM, Wireless Statistics
Wireless Security: 64/128-bit WEP, WPA / WPA2, WPA-PSK/ WPA2-PSK encryption

SOFTWARE FEATURES

Quality of Service: WMM, Bandwidth Control
WAN Type: Dynamic IP/Static IP/PPPoE/L2TP(Dual Access)/PPTP(Dual Access)
Management:

  • Access Control
  • Local Management
  • Remote Management
DHCP: Server, Client, DHCP Client List, Address Reservation
Port Forwarding: Virtual Server, Port Triggering, UPnP, DMZ
Dynamic DNS: DynDns, NO-IP
VPN Pass-Through: PPTP, L2TP, IPSec
Access Control: Parental Control, Local Management Control, Host List, Access Schedule, Rule Management
Firewall Security:
  • DoS, SPI Firewall
  • MAC Address Filter
  • IP and MAC Address Binding
Protocols: Supports IPv4 and IPv6
USB Sharing: Support Samba(Storage)/FTP Server/Media Server/Printer Server
Guest Network:
  • 2.4GHz guest network × 1
  • 5GHz guest network × 1
OTHERS

Certification: FCC, RoHS
Package Contents:
  • AC1200 Wireless Dual Band Gigabit Router Archer C1200
  • Power supply unit
  • Ethernet Cable
  • Quick Installation Guide
System Requirements:
  • Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 7, Windows 8/8.1/10
  • MAC OS, NetWare, UNIX or Linux
Environment:
  • Operating Temperature: 0℃~40 ℃ (32 ℉~104℉)
  • Storage Temperature: -40℃~70 ℃ (-40 ℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing