34" 21:9 UltraWide® WQHD IPS LED Monitor (34" Diagonal)

21:9 UltraWide™ Rules

Perfect for multitasking and entertaining, the LG 21:9 UltraWide™ is always the right choice. A full range of 21:9 UltraWide™ monitors, both curved and flat, are available to meet your needs.

21:9 UltraWide™ QHD on IPS Display

The 21:9 UltraWide™ QHD (3440 x 1440) display enables you to stretch the limits of screen real-estate. With the IPS display, visual comfort is guaranteed while ensuring vivid and accurate color expression.

The Beauty of ArcLine

Inspired by the beauty and power of nature, the ArcLine completes the design with a refined aesthetic flair.

Thunderbolt™ 2 Compatibility with Mac devices

With the Thunderbolt™ 2 port for Mac devices, you can take advantage of data transmission that is 4 times faster than the USB 3.0, and also can expand computing capability more easily via a simple daisy-chain configuration without the need for an extra connector.

Flawless Color Expression

You are guaranteed an immersive artwork through a sRGB over 99% color space.Color accuracy is ensured via color calibration tests which are conducted on the production line and hardware calibration ready with a built-in scaler.

Advanced Tech Design

The newly designed ergonomic stand can be installed quickly and easily without the need for tools, and its height and tilt are adjustable for your comfort.

Up-scaled Work Efficiency

Screen Split and PIP Mode bring you to be the real multi-tasker.

Exceptional Usability

On Screen Control and My Display Presets allow you to easily customize monitor settings with a few clicks of a mouse

USB 3.0 Quick Charge

Charge the battery of a connected device quickly using the USB 3.0 port on the product.

The Big Convergence of FreeSync & 21:9 UltraWide™

The whole new FreeSync era has come. On the 21:9 Curved UltraWide™, you can experience the next level of gaming without any tearing and stuttering.

Game Mode

Game Mode, consisting of FPS, RTS, and Custom modes, provides a customized gaming experience that varies with genres.

Fully Geared UP with Winning Features

Black Stabilizer is especially useful to detect objects including enemies that are hiding in dark areas. Dynamic Action Sync allows you to attack enemies faster with less lag time.

Manufacturer Part Number
34UM88-P
EAN/UPC
0719192199408,719192199408,8806087593341
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Size (Inch): 34" Flat
Panel Type: IPS
Colour Gamut (CIE1931): sRGB over 99%
Color Depth(Number of Colors): 10bits (8bit+FRC), 1.07B
Pixel Pitch(mm): 0.2325 mm x 0.2325 mm
Resolution: 3440 x 1440
Brightness (Typ.): 300(Typ), 240(min) cd/m2
Contrast Ratio (Original): 1000:1 (Typ)
(DFC): Mega
Response Time_Typ. (on/off): 14ms
(GTG): 5ms (High)
Viewing Angle (CR≥10): 178/178 (CR≥10)

Jack Input / Output
HDMI: Yes (ver2.0, 2ea)
DisplayPort: Yes (ver1.2)
Thunderbolt: Yes (2ea)
Headphone Out: Yes
USB Up-stream: Yes (USB3.0 1ea)
USB Down-stream: Yes (USB3.0 2ea) * included Quick Charge for port 1

Speaker
Audio output (watt): Speaker 7W*2
Audio Tuning: Maxx Audio

Power
Type: Adapter (32W)
Input: 100~240V
Normal On (typ.): 70W
Power Save/Sleep Mode (Max): 1.2W
DC Off (Max): 0.3W

Frequency
HDMI (H-Frequency): 30 ~ 90KHz
HDMI (V-Frequency): 56 ~ 61Hz
DisplayPort (H-Frequency): 30 ~ 90KHz
DisplayPort (V-Frequency): 56 ~ 61Hz (FreeSync 40~60Hz)
Thunderbolt (H-Frequency): 30 ~ 90KHz
Thunderbolt (V-Frequency): 56 ~ 61Hz

Special Features
Picture Mode: Custom, Reader, Photo, Cinema, Dark Room 1, Dark Room 2, Color Weakness, FPS Game 1, FPS Game 2, RTS Game, Custom (Game), Calibration 1, Calibration 2
Ratio: Wide, Original, Cinema 1, Cinema 2, 1 : 1
PIP: - (PIP mode in Screen Split)
PBP: Yes
DDC/CI: Yes
HDCP: Yes
Key Lock: Yes
Response Time Control: Yes
Quick Charge: Yes
Freesync: Yes (DP 40~60Hz)
Game mode: Yes
DAS Mode: Yes
Black Stabilizer: Yes
Flicker safe: Yes
Smart Energy saving: Yes
Automatic Standby: Yes
Reader Mode: Yes (Picture Mode)
Six Axis Control: Yes
Colour Calibrated: Yes
H/W Calibration (True Colour Finder): Yes
Dual controller: Yes
Screen split2.0 (in OSC): Yes
My Display Preset (in OSC): Yes
On Screen Control (OSC): Yes
Dual EDID (H/W): Yes

Stand
Tilt (Angle): -5~20 Degree
Height (Range): 120mm

Dimension (W*D*H, mm)
Set (with Stand): 829.9 x 252.4 x 428.9 (Down) '829.9 x 252.4 x 548.9 (Up)
Set (without Stand): 829.9 x 49.2 x 379.8
Box: 978 x 207 x 522

Weight (Kg)
Set (with Stand): 8.4
Set (without Stand): 6.3
Box: 11.3

Wall Mount
Wall Mount size (mm): 100 x 100 (VESA compatible)

Wrap
Packing Material: EPS
Stacking Type: Vertical
Stand Packing Type: Base Detach
Box Printing Type: Off-set
Handle: Hand Hole

Standard
UL (cUL): Yes
TUV-Type: Yes
FCC-B, CE: Yes
CCC (for China): Yes
BSMI (for Taiwan): Yes
Erp: Yes
Windows: Yes
DisplayPort: Yes

Accessory
Power Cord: Yes
HDMI: Yes
DisplayPort: Yes
Cable holder: Yes