MasterBox 5 MCX-B5S2-WWNN-01 Computer Case

Exploring the Interior

The MasterBox 5's design and smartly placed tray cut-outs make light work of installing or expanding multiple interior configurations. Remove, slide and rearrange the internal layout to support larger, high-end components, air and DIY water cooling.

Manufacturer Part Number
MCX-B5S2-WWNN-01
EAN/UPC
0884102028793,884102028793,4719512052686
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: MCX-B5S2-WWNN-01
Available Color: White
Materials: Steel body, Plastic mesh bezel
Dimensions (LxWxH): All: 500 x 220 x 475mm
Motherboard Support: ATX, Micro-ATX, Mini-ITX
Expansion Slots: 7
Drive Bays: 5.25":

  • Cages are sold separately
  • Combo 3.5"/ 2.5": 2
  • SSD: 1
I/O Port:
  • USB 3.0 x 2
  • Audio in / out
Pre-installed Fan(s):
  • Front: 120mm x 1
  • Rear: 120mm x 1
Fan Support:
  • Front: 120mm / 140mm x 2
  • Rear: 120mm x 1
Liquid Cooling Support:
  • Front: 240mm / 280mm radiator, up to 50mm thickness without fan
  • Rear: 120mm
Clearances:
  • CPU Cooler: 167mm / 6.5"
  • PSU: 180mm / 7.1"
  • GPU: 410mm / 16.1"
Cable Routing: Behind Motherboard Tray: 25mm - 35mm
Dust Filters: Front, bottom
Power Supply Support: Bottom mount, ATX
EAN Code: 4719512052679
UPC Code: 884102028786