Note:
Color Gold and Dark Brown
On board processor Intel Core i5-6198DU 2.3GHz (Turbo to 2.8 GHz)
Operating System Windows 10 (64bit)
Office Includes 1 month Trial for New Microsoft Office 365 Customers
Memory Slot 1x
On board memory DDR4 8GB
Total System Memory 8GB DDR4 (On Board)
Storage 1TB (5400 RPM)
Display 15.6" HD (1366*768), matte, NON-touch
External video display modes HDMI 1.4
Discrete/Share Share
IGPU Intel® HD graphics 510
Video Camera VGA web camera (Fixed type)
Optical Drive DL DVD±RW/CD-RW
Wireless 802.11bgn+Bluetooth 4.0 (Single band)
LAN 10/100 Mbps
Card Reader Spec: SDXC
USB Port 1x USB 2.0
1x USB 3.0
1x USB3.1 Type C (gen 1)
Interface 1x Headphone-out
1x RJ45 LAN Jack for LAN insert
1x VGA Port (D-Sub)
1x HDMI
Audio Built-in speaker
Built-in microphone
Weight (lbs) 4.4
Dimension (in) 15" x 9.9" x 1.1"
AC Adapter 45W AC Adapter: Output: 19V DC, 2.37A, 45W: Input: 100~240V AC
50/60Hz universal
Battery 36WHrs, 3S1P, 3-cell Li-ion Battery Pack
Keyboard type Chiclet Keyboard
Software ASUS Smart Gesture
ASUS Splendid
ICEsound
USB Charger+
Security HDD User Password Protection and Security
BIOS Booting User Password Protection