NVIDIA GeForce GTX 1070 AMP Edition Graphic Card

Raise the playing field with the most advanced gaming graphics card ever created. Amped with the ZOTAC technologies, discover performance, power efficiency, and gaming experiences from the new NVIDIA Pascal™ architecture. This is the game changer.

Manufacturer Part Number
ZT-P10700C-10P
EAN/UPC
4895173610035,0816264016769,816264016769
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:

GeForce® GTX 1070

CUDA cores:

1920

Video Memory:

8GB GDDR5

Memory Bus:

256-bit

Engine Clock:

Base: 1607 MHz
Boost:1797 MHz

Memory Clock:

8 GHz

PCI Express:

3.0

Display Outputs:

3 x DisplayPort 1.4
HDMI 2.0b
DL-DVI

HDCP Support:

Yes

Multi Display Capability:

Quad Display

Recommended Power Supply:

500W

Power Consumption:

220W

Power Input:

Dual 8-pin

DirectX:

12 API feature level 12_1

OpenGL:

4.5

Cooling:

Dual Fan IceStorm

Slot Size:

Dual Slot

SLI:

Yes - SLI HB Bridge Supported

Supported OS:

Windows 10 / 8 / 7

Card Length:

300mm x 148mm

Accessories:

2 x Dual 6-pin to 8-pin PCIe adapter
Driver Disk
User Manual