K70 LUX Mechanical Gaming Keyboard — Red LED — Cherry MX Red

CHOOSE YOUR ADVANTAGE

With virtually unlimited customization directly integrated into Corsair's legendary construction, the LUX line of gaming keyboards is the key to breaking through the competition.

Choose between three unique Cherry MX switches to match your play style, express yourself with programmable advanced lighting control and large font keycaps, and transform your gameplay with on-the-fly macro programming.

Loaded into a rugged aluminum body, Corsair LUX keyboards provide the ultimate experience for every situation.

K70 LUX MECHANICAL KEYBOARD

Legendary mechanical gaming keyboard performance for gamers who don’t need RGB lighting.

CHERRY MX RED

100% Cherry MX Red key switches - Fast linear actuation with no audible click.

Actuation Distance: 2mm | Operating Force: 45g

100% ANTI-GHOSTING WITH 104 KEY ROLLOVER ON USB

Reliably accurate performance, no matter how fast you are.

AIRCRAFT-GRADE ANODIZED BRUSHED ALUMINUM FRAME

With lightweight and rugged durability you need for a keyboard that’s going to see a lot of action.

THE POWER OF CUE

Sophisticated macro programming and fast, fluid dynamic illumination for an enlightened gaming experience.

FPS AND MOBA KEYCAP SETS

Textured and contoured keycaps provide maximum grip and enhanced feel.

DETACHABLE SOFT-TOUCH WRIST REST

The comfort you need for marathon gaming sessions.

DEDICATED MULTIMEDIA CONTROLS

The control you need to adjust your audio without interrupting your game.

USB PASS-THROUGH PORT

Positioned for uninterrupted game play and ready for your mouse or wireless headset adapter.

Manufacturer Part Number
CH-9101020-NA
EAN/UPC
0843591074025,843591074025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Two years
Weight 1.20kg
Key Switches Cherry® MX Red
Keyboard Backlighting Red
Dimensions 436mm x 165mm x 38mm
Macro Keys All Keys
Report Rate Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode
Matrix100% anti-ghosting with full key rollover on USB
Keyboard Size Standard
On-board Memory Yes
Media Keys Six dedicated multimedia keys, incl. Volume Up/Down roller
Wrist Rest Full length detachable with soft touch finish
CUE Software Enabled
Cable Type Braided Fiber
WIN Lock Yes
Keyboard Layout NA