NVIDIA GeForce GTX 1080 Graphic Card

ASUS ROG Strix GeForce® GTX 1080 outshines the competition

  • DirectCU III with Patented Wing-Blade Fans delivers 30% cooler and 3X quieter performance.
  • ASUS FanConnect features 4-pin GPU-controlled headers connected to system fans for optimal thermal performance.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • Aura RGB Lighting to express personalized gaming style.
  • VR-friendly HDMI ports for immersive virtual reality experiences.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and lets you stream your gameplay instantly.
  • NVIDIA ANSEL for a revolutionary new way to capture in-game screenshots.
  • NVIDIA GameWorks™ provides an interactive and cinematic experience, as well as incredibly smooth gameplay.

Manufacturer Part Number
STRIX-GTX1080-8G-GAMING
EAN/UPC
0889349442234,889349442234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GTX 1080
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5X 8GB
Engine Clock
GPU Boost Clock : 1733 MHz
GPU Base Clock : 1607 MHz
CUDA Core 2560
Memory Clock 10010 MHz ( DDR2 )
Memory Interface 256-bit
Resolution Digital Max Resolution:7680 x 4320
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 2 (Native) (HDMI 2.0)
Display Port : Yes x 2 (Regular DP)
HDCP Support : Yes
Accessories 2 x ROG Velcro Hook & Loop
Software ASUS GPU Tweak II & Driver
Dimensions
11.73 " x 5.28 " x 1.57 " Inch
29.8 x 13.4 x4 Centimeter
Note
. To have the best cooling performance, ASUS STRIX-GTX1080 extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/