ThinkCentre Tiny-in-One 24 23.8-inch LED Backlit LCD Monitor

The ThinkCentre Tiny-in-One 24 is a light and slim monitor that comfortably manages your workspace. Equipped with LED panel, lift and tilt stand, DisplayPort connectivity, this monitor delivers a reliable performance at an affordable price.
It also supports Tiny PC.23.8-inch LED backlit LCD panel
1920 x 1080 resolution
DP connection
Supports Lenovo Tiny PC
Digital Controls with 8 language OSD
Support mode for different aspect (16:9, 4:3)
Energy Star 7.0, EPEAT Gold, China Energy Label Tier 1, EU RoHS, China RoHS, Turkey RoHS, Ukraine RoHS

Manufacturer Part Number
10LLPAR6US
EAN/UPC
0190404554640,190404554640
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number
10LLPAR6US

Other Information
The ThinkCentre Tiny-in-One 24 features factory-preset display modes. The actual display modes used depend on the attaching system unit, the operating system, and application software. Microsoft Windows Vista Microsoft Windows 7 Microsoft Windows 8, 8.1 Microsoft Windows 10

Ship Group
One Tiny-in-One 24 Stand and base AC power adapter Power Cord CD containing multilingual user's guide, setup test pattern, and Windows installation file Quick start and safety poster

Connector
3in1+DP

Contrast Ratio
1000:1

Display Type
FHD Wide IPS

Maximum Resolution
1920x1080

Case Color
Black

Monitor Technology
IPS

Native Resolution
1920x1080

Preset Modes Text
25

Refresh Time
14

Refresh Time Units
Milliseconds

Screen Illumination
LED Backlight

Viewable Image Size Inches
23.8

Stand
Lift Tilt Swivel

Swivel
45 degree

Tilt
-5 degree~35 degree

Recommended Resolution
1920 x 1080

Vertical Viewing Angle
178

Video Input
3in1+DP

Agency Approvals & Certifications
China RoHS,China Energy Efficiency Standard Tier 1,RoHS EU,RoHS (Turkey),EPEAT Gold,Energy Star 7.0,RoHS Ukraine

Maximum Operating Humidity
80

Maximum Operating Humidity Units
%

Minimum Operating Humidity
8

Minimum Operating Humidity Units
%

Maximum Operating Temperature
40

Maximum Operating Temperature Units
C

Minimum Operating Temperature
0

Minimum Operating Temperature Units
C

Depth Metric
251.4

Depth
251.4mm

Depth Metric Units
mm

Depth (US)
9.9in

Height Metric
495.08

Height
495.08mm

Height Metric Units
mm

Height (US)
19.49in

Max Operating Humidity + Units
80%

Min Operating Humidity + Units
8%

Max Operating Temperature + Units
40C

Min Operating Temperature + Units
0C

Weight US
12.27

Weight US Units
lbs

Weight Metric
5.57

Weight Metric Units
Kg

Width Metric
539.6

Width
539.6mm

Width Metric Units
mm

Width (US)
21.24in

Warranty Period
Three Year

Warranty Type
Customer Carry-in or Mail-in Rapid Replacement Service