SSD PLUS Solid State Drive

Reliable, Fast and Plenty of Capacity

SanDisk, a pioneer in solid state storage technologies and the brand pros trust, delivers improved speed and performance with the SanDisk SSD Plus. With sequential read speeds of up to 535MB/s, this solid state drive performs up to 20X faster than a typical hard disk drive. You'll appreciate faster startups, shutdowns, data transfers, and application response times than with a hard disk drive. The SanDisk SSD Plus also offers quiet, reliable performance, and dashboard status monitoring for your favorite media applications.

Extend the Life of Your Laptop or Desktop PC

Upgrade your laptop or desktop with a fast, reliable solid state drive from a globally trusted brand and suddenly, your old computer acts and feels like a new machine with faster boot-ups, shutdowns and app response times.

Faster Boot-ups, Shutdowns, and App Response

High sequential read speeds of up to 535MB/s and sequential write speeds of up to 445MB/s translate into better performance for everything you do, performing up to 20X faster than a typical hard disk drive.

Durable Solid State Design

With no moving parts, the SanDisk SSD Plus is engineered to resist shock and vibration, helping to keep your data safe through life’s bumps and bruises.

Ideal for Typical PC Workloads

The SanDisk SSD Dashboard delivers SLC caching which boosts burst write performance, making it the ideal storage solution for typical PC workloads such as web browsing, email, casual gaming, office productivity and audio/video entertainment.

Easy Set-up

The SanDisk SSD Plus comes with easy, step-by-step instructions and cloning software to help you set up your new drive.

Manufacturer Part Number
SDSSDA-240G-G26
EAN/UPC
0619659146726,619659146726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 2.75 x 3.96 x 0.28 in. (69.85mm x 100.5mm x 7.0 mm)
Interface: SATA Revision 3.0 (6 Gb/s)
Operating temperature: 32ºF to 158ºF (0ºC to 70 ºC)
Shock: Resistant up to 1500G
Vibration: 5 gRMS, 10-2000 HZ / 4.9 gRMS, 7-800 HZ