Hard Gaming Mouse Pad

Low surface friction Inertia defeated

G440 features ultra low surface friction, offering high DPI gamers an ideal surface for subtle hand movements and quick mouse gestures. The polyethylene surface allows the mouse to move even when applying minimal force, minimizing mistakes from overcompensation when starting or stopping.

Consistent surface texture Edge-to-edge performance

Heavy patterns and designs can interfere with sensor performance. G440 features a clean, consistent surface texture. This gives sensors better imagery for translating mouse movement into cursor movement, an improvement over inconsistent or dirty table and desk surfaces.

Matched to Logitech G sensors Better together

Whether using an optical or laser mouse, G440 can give gamers access to enhanced sensor accuracy and precision. G440 uses a surface texture comparable to the optimal testing environment for Logitech G mice.

Stable rubber base A winning foundation

The only thing sliding on G440 is your mouse. A natural rubber base is firmly bonded to the high-impact polystyrene core, keeping the rigid surface right on the desk where you put it.

Multi-layer construction Combined strength

G440 is solidly constructed using three critical layers. The polypropylene top layer provides the low-friction surface. A high-impact polystyrene core provides the firm, semi-rigid foundation. And finally, the rubber base keeps the mouse pad stationary.

Manufacturer Part Number
943-000098
EAN/UPC
0097855120519,097855120519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number 943-000098
Warranty Information 1-Year Limited Hardware Warranty
Package contents Mouse pad
User documentation

Technical Specifications

Height: 11.03 in (280 mm)
Width: 13.39 in (340 mm)
Depth: .13 in (3 mm)
Weight: 8.07 oz (229 g, approximate)