NVIDIA GeForce GTX 1080 Founders Edition Graphic Card

THE ULTIMATE PC GAMING PLATFORM

Get Game Ready with GeForceĀ® GTX.
GeForce GTX delivers the fastest performance, with the most advance gaming technologies (NVIDIA Gameworks) and the best gaming ecosystem (Geforce experience)

Manufacturer Part Number
GV-N1080D5X-8GD-B
EAN/UPC
4719331320270,0889523005781,889523005781
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: GEFORCE GTX 1080
Core Clock: BOOST 1733 MHz /BASE 1607 MHz
Memory Clock: 10,000 MHz
Process Technology: 16 nm
Memory Size: 8 GB
Memory Bus: 256 bit
Card Bus: PCI-E 3.0 x 16
Memory Type: GDDR5X
DirectX: 12
OpenGL: 4.5
PCB Form: ATX
Digital max resolution: 7680x4320@60Hz
Multi-view: 4
I/O: Dual-link DVI-D*1, DP1.4*3, HDMI 2.0b*1
Card size: H=42 L=266.7 W=111.1 mm
Recommended PSU: 500W ( WITH ONE 8-PIN EXTERNAL POWER CONNECTOR)