CUBI N-010BUS Desktop Computer

Cubi N
The energy efficient Mini-PC

IDEAL FOR COUNTLESS APPLICATIONS

The MSI Cubi N is one of the latest and smallest mini-desktops, suited to serve as HTPC at home, all-round media PC in the office or commercial project PC.

PALM-SIZED SIZE PC

Smaller than a lunchbox and less volume than a large soda can, MSI Cubi N is the smallest mini PC in its kind. With a 0.45 liter case that still provides all the elements of a desktop-worthy PC. With a wavy meshed design, Cubi N is not just a mini PC but a fashion house decoration.

MORE EFFICIENCY, MORE ENERGY-SAVING

MSI Cubi N equips the IntelĀ® Braswell N processor which is more powerful GPU performance, faster transmission speed and lower power consumption than last generation. With Intel Braswell processor, you can improve work efficiency while saving energy.

Manufacturer Part Number
CUBI N-010BUS
EAN/UPC
0824142129791,824142129791
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • OS Supports Windows 10/8.1/7
  • Color Black
  • CPU Intel Celeron N3150 @ 1.6 GHz
  • Chipset IntelĀ® SoC
  • Motherboard Custom
  • CPU Cooler Fanless Design
  • VGA Integrated HD graphics
  • Memory (GB) Supports DDR3L SO-DIMM x 2 slots, up to 8GB max
  • LAN 1 Gigabit LAN
  • Wireless Communication Intel WiFi 3160 (M.2) 802.11AC+ Bluetooth 4.0
  • Audio Realtek ALC283
  • I/O 1 VGA Out, 1 HDMI Out
  • Expansion Slots n/a
  • USB 2x Front Gen1 USB 3.0, 2x Rear Gen 1 USB 3.0
  • HDD/SSD Supports: 1x mSATA SSD, 1x 2.5" HDD/SSD
  • ODD n/a
  • System Fan Fanless Design
  • Power Supply 40W AC Adapter
  • Dimensions 4.57" x 4.41" x 1.75"-2.19"
  • Weight 1.03 - 1.31 lbs