ManO’War Tournament Edition

Power up your audio experience in Overwatch with the Overwatch Razer ManO’War Tournament Edition analog gaming headset. Designed for comfort over hours of play, this full-sized headset includes a fully retractable mic with inline volume controls. Team chat is an integral part of Overwatch, and the Overwatch Razer ManO’War TE makes it a breeze to keep the lines of communication clear in the heat of battle.

Powered by extra-large, high-quality drivers, the Overwatch Razer ManO’War TE ensures audio cues like McCree’s Deadeye or Lucio’s Sound Barrier are heard with pinpoint precision so you can react accordingly. Critical moments like these are what make the difference between victory and defeat, so you want to make sure that you’re going into the fight with the right gear.

The 3.5 mm combined audio jack and included splitter cable give you mic support on your mobile devices as well as full connectivity to consoles and PC.

Manufacturer Part Number
RZ04-01920100-R3U1
EAN/UPC
0811254024113,811254024113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones
Frequency response: 20 Hz – 20 kHz
Impedance: 32 Ω ¬ at 1 kHz
Sensitivity (@1 kHz): 112 ± 3 dB
Input power: 30 mW
Drivers: 50 mm, with Neodymium magnets
Inner ear cup diameter: 60 mm / 2.36 in
Connection type: analog 3.5 mm
Cable length: 1.3 m / 4.27 ft plus 2m / 6.6 ft splitter adapter
Approximate weight: 332 g / 0.73 lbs

Microphone
Frequency response: 100 Hz – 10 kHz
Signal-to-noise ratio: > 55 dB
Sensitivity (@1 kHz): -42 ± 3 dB
Pick-up pattern: Unidirectional

In-line control
Analog volume control wheel
Microphone quick mute toggle