NVIDIA GeForce GTX 1080 Founders Edition Graphic Card

NVIDIA’s flagship GeForce® GTX 1080 is the most advanced gaming GPU ever created, powered by the high-performance, energy-efficient new NVIDIA Pascal™ architecture. Pascal enables truly game-changing performance with captivating sights and sounds, as well as next-generation VR performance that offers the lowest latency and plug-and-play compatibility with leading headsets.

Manufacturer Part Number
ZT-P10800A-10P
EAN/UPC
4895173609930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU GeForce® GTX 1080
CUDA cores 2560
Video Memory 8GB GDDR5X
Memory Bus 256-bit
Engine Clock
Base: 1607 MHz
Boost:1733 MHz
Memory Clock 10000 MHz
PCI Express 3.0
Display Outputs 3 x DisplayPort 1.4
HDMI 2.0b
DL-DVI
HDCP Support Yes
Multi Display Capability Quad Display
Recommended Power Supply 500W
Power Consumption 180W
Power Input 8-pin
DirectX 12 API feature level 12_1
OpenGL 4.5
Cooling Blower
Slot Size Dual Slot
SLI Yes
Supported OS Windows 10 / 8 / 7
Card Length 266.7mm x 111.15mm
Accessories
Dual 6-pin to 8-pin PCIe adapter
Driver Disk
User Manual