Core W200 Super Tower Chassis

Thermaltake presents the latest TT Premium product line which follows the core values of Excellent Quality, Unique Design, Diverse Combinations and Boundless Creativity. Under this product line is the new Core W Series – Core W200 and Core WP200 super tower chassis with the Core P200 pedestal chassis – to deliver versatility in different superior looks.

Being as the first dual system chassis with full assembly concept, the Core W Series is the great new challenges for makers to start from zero and experience the true “DIY” by putting every piece together to complete a high-end system. The Core W200 is capable of housing more than twenty drive trays and up to ten expansion slots, which can be served as another workstation in the industrial field. With its unprecedented space for high-end hardware and liquid cooling expansion, the Core W200 supports the latest XL-ATX, E-ATX, ATX, Micro ATX, Mini-ITX motherboards, and also SSI MEB. All standard equipment of the chassis is included, what makers need to purchase is custom liquid cooling components ones need for building up aesthetically-superior water cooling systems by incorporating externally-modular upgrades for their chassis.

Manufacturer Part Number
CA-1F5-00F1WN-00
EAN/UPC
0841163063026,841163063026
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CA-1F5-00F1WN-00
Case Type: Super Tower
Dimension (H x W x D): 677 x 475 x 678 mm
(26.7 x 18.7 x 26.7 inch)
Net Weight: 28.9 kg / 63.7 lb
Side Panel: Transparent Window
Color: Exterior & Interior : Black
Material: SPCC
Drive Bays:

  • Accessible 3 x 5.25’’
  • Hidden 10 x 3.5’’ or 2.5’’ (HDD Cage), 4 x 3.5’’ or 2.5’’ (Behind the M/B tray)
Expansion Slots: 10
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX) ,
12” x 13” (E-ATX) , 13.6” x 10.4” (XL-ATX)
I/O Port: USB 3.0 x 8, HD Audio x 2
PSU: Standard PS2 PSU x 2 (optional)
LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube
Fan Support:
  • Front:
    • 7 x 120mm , 7 x 140mm
  • Top:
    • 8 x 120mm , 8 x 140mm , 3 x 200mm
  • Rear:
    • 2 x 120mm , 2 x 140mm
  • Bottom:
    • 6 x 120mm , 6 x 140mm
  • Right Side:
    • 8 x 120mm , 8 x 140mm , 6 x 200mm
Radiator Support:
  • Front:
    • 1 x 360mm
  • Top:
    • 2 x 480mm , 2 x 560mm , 1 x 600mm
  • Rear:
    • 1 x 120mm , 1 x 140mm
  • Bottom:
    • 2 x 280mm
  • Right:
    • 2 x 480mm , 2 x 560mm , 2 x 600mm
Clearance:
CPU cooler height limitation: 200mm
VGA length limitation: 470mm(with HDD rack) 635mm(without HDD rack)
PSU length limitation: 180mm (With Three Bottom Fan) , 220mm (With Two Bottom Fan)

* Specifications are subject to change without notice.
* The product picture(s) is only for your reference, it may differ from the actual product.