Major II Headset

GET UNPLUGGED WITH 30+ HRS OF WIRELESS PLAYTIME

MAJOR II BLUETOOTH

The Major II Bluetooth gives you the freedom and convenience of a wireless headphone combined with over 50 years of tried and true Marshall performance. Seamlessly Connect to your listening device with the latest in Bluetooth® aptX Technology and listen to 30+ hours of music. Not only can you blast your favourite tunes in CD-like audio quality, aptX also minimizes audio/video syncing issues, allowing you to watch movies without experiencing horrible lip sync.

The double-ended coil cord with mic & remote is completely detachable and compatible with any music player that receives a 3.5mm jack. When listening to music wirelessly, you can use the empty 3.5mm socket to share audio with someone else.

With the analogue control knob you can play, pause, shuffle and adjust the volume. Phone functionality is also included so you can answer, reject or end a call with a few simple clicks.

Turn on, tune in and rock out to the customized drivers, which deliver a sound that it timeless and sure to be remembered.

BLUETOOTH®

Bluetooth® aptX gives you the freedom and convenience of a wireless headphone combined with over 50 years of tried and true Marshall performance.

30+ HOURS OF PLAYTIME

The Major II Bluetooth keeps the music going strong with over 30 hours of play time on a single charge. This is above the industry standard.

CONTROL KNOB

With the analogue control knob you can play, pause, shuffle and adjust the volume. Phone functionality is also included so you can answer, reject or end a call with a few simple clicks.

PHONE FUNCTIONALITY

Easy to use phone functionality makes the Major II Bluetooth the perfect everyday companion. Wirelessly answer, reject or end a call with the control knob. The built-in microphone allows you to have  conversations or record voice memos through your device.

CUSTOMISED DRIVERS

40mm dynamic drivers are custom tuned for excellent bass response, smooth mids and screaming highs. 

SHARING

When listening to music wirelessly, to share audio with someone else simply have your friend plug into the free 3.5mm socket.

COLLAPSIBLE

The Major II is the perfect travel companion. Its collapsible design makes it easy to store when they’re not in use.

DETACHABLE 3.5MM CORD AND USB CHARGING CABLE IS INCLUDED

A detachable 3.5mm cord and USB charging cable comes with the Major II Bluetooth. In case you find yourself low on power just plug in the usb cable to recharge. No time to charge up? Then simply plug the detachable 3.5mm cord and you’re ready to go again.

Manufacturer Part Number
04091378
EAN/UPC
7340055318631
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sound Principle
40mm Dynamic Drivers

Frequency Response
10Hz-20kHz

Impedance
64Ω

Sensitivity
99dB SPL

Max Input Power

Connection
Bluetooth® aptX