Galaxy Tab S2 (8.0)

Exceptionally Lightweight and Slim

Enjoy greater flexibility than ever before with the Galaxy Tab S2. Remarkably slim and ultra-lightweight, use this device to take your e-books, photos, videos and work-related files with you wherever you need to go.

Optimal Viewing Experience

The Galaxy Tab S2’s 4:3 ratio display is optimised for magazine reading and web use. Switch to Reading Mode to adjust screen brightness and change wallpaper – create an ideal eBook reading environment designed to reduce the strain on your eyes.

Clearer, Brighter Images

The Galaxy Tab S2’s 8MP camera and f/1.9-apperture lens allow you to take brighter and crisper pictures and videos than ever before, even in low-light conditions. View your photos and videos in superb clarity on the device’s large Super AMOLED screen.

Seamless Multitasking

Multitask like a pro with the Galaxy Tab S2. Watch HD movies while you are flicking through a digital magazine or an e-book, or surfing the net. Run multiple apps in split screen mode or in draggable pop-up windows.

Fingerprint Security

Get greater security with convenient and accurate fingerprint functionality. Activate fingerprint lock by pressing the home button. Use fingerprint verification to restrict/allow access to your web browser, screen lock mode and your Samsung account.

Manufacturer Part Number
SM-T713NZDEXAC
EAN/UPC
0887276169330,887276169330
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS
OS

OS

  • Android 6.0
Processor

CPU Speed

  • 1.8GHz, 1.4GHz

CPU Type

  • Octa-Core
SHOW MORE SPECS
Display

Size (Main Display)

  • 8.0" (203.1mm)

Resolution (Main Display)

  • 2048 x 1536 (QXGA)

Technology (Main Display)

  • Super AMOLED

Color Depth (Main Display)

  • 16M

S Pen Support

  • No
Camera

Video Recording Resolution

  • FHD (1920 x 1080)@30fps

Main Camera - Resolution

  • CMOS 8.0 MP

Front Camera - Resolution

  • CMOS 2.1 MP

Main Camera - Flash

  • No

Main Camera - Auto Focus

  • Yes
Memory

RAM Size (GB)

  • 3 GB

External Memory Support

  • MicroSD (Up to 128GB)
Network/Bearer

Infra

  • Wi-Fi only
Connectivity

ANT+

  • Yes

USB Version

  • USB 2.0

Location Technology

  • GPS, Glonass

Earjack

  • 3.5mm Stereo

MHL

  • No

Wi-Fi

  • 802.11 a/b/g/n/ac 2.4G+5GHz, VHT80 MIMO

Wi-Fi Direct

  • Yes

Bluetooth Version

  • Bluetooth v4.1

NFC

  • No

Bluetooth Profiles

  • A2DP, AVRCP, DI, HID, HOGP, HSP, OPP, PAN

PC Sync.

  • Smart Switch (PC version)
General Information

Form Factor

  • Tablet
Sensors

Sensors

  • Accelerometer, Fingerprint Sensor, Gyro Sensor, Geomagnetic Sensor, Hall Sensor, RGB Light Sensor
Physical specification

Dimension (HxWxD, mm)

  • 198.6 x 134.8 x 5.6

Weight (g)

  • 264
Battery

Internet Usage Time(Wi-Fi) (Hours)

  • Up to 9

Video Playback Time (Hours)

  • Up to 14

Standard Battery Capacity (mAh)

  • 4000

Removable

  • No

Audio Playback Time (Hours)

  • Up to 71
Audio and Video

Video Playing Format

  • MP4, M4V, 3GP, 3G2, WMV, ASF, FLV, MKV, WEBM

Video Playing Resolution

  • UHD 4K (3840 x 2160) @30fps

Audio Playing Format

  • MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA
Services and Applications

S-Voice

  • No

Mobile TV

No