MasterCase 5 MCZ-005M-KWN00 Computer Case

The MasterCase represents the crest of a new wave of case technology, pioneering our unique FreeForm™ Modular System, which allows you to expand your case by replacing exterior elements, including top panels and the case door, as well as offering unparalleled flexibility to reconfigure the case interior.

Manufacturer Part Number
MCZ-005M-KWN00
EAN/UPC
0884102027666,884102027666,4719512050224
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: MCZ-005M-KWN00
Dimensions: 528.6(L) x 235(W) x 548(H) mm / 20.8(L) x 9.3(W) x 21.6(H) in
Net Weight: 12.3kg / 27.2lb
M/B Type: ATX, microATX, Mini-ITX
5.25" Drive Bays: 2
3.5" Drive Bays: 5
2.5" Drive Bays: 2+5
I/O Panel: USB 3.0 x1, USB 3.0 (type C) x1, USB 2.0 x2, Audio In & Out (supports HD Audio)
Expansion Slots: 7
Cooling Support:
Front:

  • 140x25mm fan x2, 1200RPM (pre-Installed)
  • 140 x 25mm fanx1 (optional)
Rear:
  • 140x25mm fan x1, 1200RPM (pre-Installed)
  • 120mm fan x1 (optional)
Top: 120/140mm fan x2 (optional)
Radiator Support:
  • Front: 120mm, 140mm, 240mm, 280mm (requires removal of ODD cage)
  • Rear: 120mm, 140mm
  • Top: 120mm, 140mm, 240mm, 280mm (max. 297mm radiator length)
Lighting Support: Red LED strip x 1(pre-Installed)
4 LED connections available
Power Supply: Bottom Mount, ATX PS2 (maximum length: 200mm)
Compatibility (Maximum):
VGA card length:
  • 412mm/16.22 inch (without 3.5” HDD cage), 296mm/11.7 inch (with 3.5” HDD cage)
  • CPU cooler height: 190mm/7.48 inch
EAN Code: 4719512050224
UPC Code: 884102027666