HyperX Cloud Revolver Headset

HyperX Cloud Revolver™ has a wider audio range that creates depth and width for improved audio precision. Get the competitive edge by hearing your opponents’ location more accurately, even when they’re further away. Re-engineered audio profiles create a larger sound stage that’s ideal for FPS and open environment gameplay and for a concert hall-like experience when listening to music. Next-generation 50mm drivers direct sound into the ear for precise audio positioning, making HyperX Cloud Revolver the only headset you need for both PC and console gaming.

Manufacturer Part Number
HX-HSCR-BK/AS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Headphone

> Driver  dynamic, 50mm with neodymium magnets
> Type  circumaural, closed back
> Frequency response  12Hz–28,000 Hz
> impedance  30 Ω
> Sound pressure level  104.5dBSPL/mW at 1kHz
> THD  < 2%
> Input power  rated 30mW, maximum 500mW
> Weight  360g
> Weight w/ mic  376g
> Cable length and type  headset (1m) + audio control box (2m)
> Connection  headset - 3.5mm plug (4 pole) + audio cntrol box - 3.5mm stereo and mic plugs

Microphone
> Element  electret condenser microphone
> Polar pattern  uni-directional, noise-cancelling
> Frequency response  50Hz–18,000 Hz