MasterLiquid Pro 120 MLY-D12X-A20MB-R1 Cooling Fan/Radiator

Feel the Flow

MasterLiquid Pro 240

Based on our expertise in thermal technology, we reengineered how liquid absorbs and expels heat throughout the all-in-one (AIO) closed loop of the cooler. Our holistic approach to the flow puts in your hands a comprehensive cooling machine that lasts longer, performs better and requires virtually no maintenance.

We call it FlowOp.

FlowOp Technology

Based on our expertise in thermal technology, FlowOp looks at the flow of heat as it is carried and dissipated by an all-in-one (AIO) liquid cooler. Starting with the hot CPU, we reengineered how liquid absorbs and expels that heat. Our holistic approach to the flow of heat puts in your hands a comprehensive cooling machine that lasts longer, performs better and requires virtually no maintenance.

"Spraying" the CPU

We grabbed technology from top-end DIY liquid cooling kits to create a powerful pump that sprays liquid directly at the center of the water block, solving the issue of slow flow. It also allows us to mount even more ultra-fine fins on the copper base, creating even more surfaces from which the coolant can take away heat.

Gently Driven

Adding to that effort towards silence, we encased the pump needed to drive that concentrated spray at our CPU with a silent driver. The custom driver rotates way more smoothly than any other technology out there, reducing noisy clicks and vibration. It's like you're using a V8 engine and can't even notice.

 

Manufacturer Part Number
MLY-D12X-A20MB-R1
EAN/UPC
0884102028199,884102028199,4719512051665
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

MasterLiquid Pro 120
Model: MLY-D12X-A20MB-R1
CPU Socket: Intel® LGA 2011-3 / 2011 / 1366 / 1150 / 1151 / 1156 / 1155 / 775
AMD FM2+ / FM2 / FM1 / AM3+ / AM3 / AM2+
Radiator Dimension (L x W x H): 145 x 118.5 x 38 mm
5.71 x 4.67 x 1.50 inch
Radiator Material: Aluminum
Fan Dimension: 120 x 120 x 25 mm
4.7 x 4.7 x 1 inch
Fan Speed: 500 ~ 2000RPM ± 5%
Fan Air Flow: 66.7 CFM (Max)
113.32 m3/h (Max)
Fan Air Pressure: 2.34 mm H2O (Max)
Fan MTTF: 490,000 Hours
Fan L-10: 70,000 Hours
Fan Noise Level: 6-30 dBA
Fan Bearing Type: POM Bearing
Fan Connector: 4-Pin
Fan Rated Voltage: 12 VDC
Pump Dimension (L x W x H): 94.8 x 68 x 56.9 mm (3.7 x 2.68 x 2.2 inch)
Pump Waterblock Material: Copper
Pump Speed: 1100 ~3300RPM (PWM)
Pump Bearing Type: Ceramic
Pump Rated Amperage:  0.5 A
Pump Power Connector: 4Pin (PWM)
Tube Diameter: Φ8 mm
Tube Length: 358 ± 5mm
Pump MTTF: 175,000 Hours
Pump L-10: 50,000 Hours
Pump Noise Level(dB-A): <12 dBA
Pump Rated Voltage: 12 VDC
Pump Power: 6.0W
Pump LED: Blue LED
EAN Code: 4719512051665
UPC Code: 884102028199