ManO'War Headset

Immerse yourself in the game with complete wireless freedom featuring the Razer ManO’War wireless PC gaming headset with gaming grade lag-free 2.4 GHz wireless technology. Hear every detail, every position of your enemy when you have high-performance 50 mm Neodymium magnet drivers and immersive 7.1 surround sound

Manufacturer Part Number
RZ04-01490100-R3U1
EAN/UPC
0811254029965,811254029965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones

  • Frequency response: 20 Hz – 20 kHz
  • Impedance: 32Ω at 1 kHz
  • Sensitivity (@1 kHz): 112 ± 3 dB
  • Input power: 30 mW (Max)
  • Drivers: 50 mm, with Neodymium magnets
  • Inner ear cup diameter: 60 mm / 2.36 in
  • Connection type: Wireless USB Transceiver
  • Wireless range: 12 m / 40 ft
  • Wireless frequency: 2.4 Ghz
  • Battery life: Up to 14 hours with Razer Chroma lighting / 20 hours without Razer Chroma lighting
  • Approximate weight: 375 g / 0.83 lbs
Microphone
  • Frequency response: 100 – 10 kHz
  • Signal-to-noise ratio: > 60 dB
  • Sensitivity (@1 kHz): -38 ± 3 dB
  • Pick-up pattern: Unidirectional
SYSTEM REQUIREMENTS
  • PC / Mac with USB port; PlayStation ® 4*
  • Windows® 10 / Windows® 8 / Windows® 7 / Mac OS X (10.9 and higher)
  • Internet connection for driver installation
  • At least 100 MB of free hard disk space