Comfort Mouse 4500

Reliable and packed with features

Work wherever you want with this full-featured mouse by relying on Microsoft Bluetrack technology for precise cursor control on virtually any surface. You’ll also enjoy great features like comfortable rubber side grips and five customizable buttons that help ensure confident navigation and peak productivity, without emptying your wallet.

Manufacturer Part Number
4FD-00026
EAN/UPC
0885370411461,885370411461
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Name Information
Product Name : Microsoft Comfort Mouse 4500
Mouse Name : Microsoft Comfort Mouse 4500 v1.0
Product Dimensions
Mouse Length : 4.57 inches (116 millimeters)
Mouse Width : 2.67 inches (67.9 millimeters)
Mouse Depth/Height : 1.66 inches (42.3 millimeters)
Mouse Weight : 4.62 ounces (131 grams)
Mouse Cable Length : 76 inches (1930 millimeters +/- 85 millimeters)
Compatibility and Localization
Interface : USB compatible
Operating Systems1 :

  • Microsoft Windows® 10 / 8.1 / 8 / RT 8.1 / RT 8 / Windows 7, and Windows Vista®
  • Microsoft Windows 10 phone
  • Macintosh Mac OS X v10.7-10.10
  • Android 3.2 – 5.0
1Advanced functionality not available with all devices and/or operating systems. See compatibility information at: www.microsoft.com/hardware/compatibility.
Top-line System Requirements : Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Windows 10/ 8.1 / 8 / RT, and Windows 7
  • 100 MB
Software download required for customization. You must accept License Terms for software download at: microsoft.com/hardware/downloads. Broadband
required. Added charges may apply.
  • Compatibility Logos : Compatible with Microsoft Windows 10 / 8 / RT / Windows 7, and Windows Vista
  • Mac logo
Software Localization : Microsoft Mouse and Keyboard Center software may be installed in Simplified Chinese, Traditional Chinese, English, French, German, Italian, Japanese,
Korean, Brazilian Portuguese, Iberian Portuguese, or Spanish. If available, standard setup will install the software in the default OS language. Otherwise, the
English language version will be installed.
Tracking Technology
Mouse Tracking System : Microsoft-proprietary BlueTrack™ Technology
Imaging Rate : Dynamically adaptable to 8000 frames per second
X-Y Resolution : 1000 points per inch (39.4 points per millimeter)
Tracking Speed : Up to 72 inches (1829 millimeters) per second
Product Feature Performance
Mouse Button Features : 5 buttons including scroll wheel button
Right & Left Button Life : 3,000,000 actuations at no more than 4 actuations per second
Side Button Life : 1,000,000 actuations at no more than 4 actuations per second
Wheel Button Life : 350,000 actuations at no more than 4 actuations per second
Mouse Scrolling Features : Tilt wheel enables vertical and horizontal scrolling
Wheel Vertical Scrolling Life :
  • 100,000 revolutions (away from user) at no more than 60 rotations per minute
  • 300,000 revolutions (toward user) at no more than 60 rotations per minute
Storage Temperature & Humidity : -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity : 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)
Certification Information
Country of Manufacture : People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer : Yes
ISO 14001 Qualified Manufacturer : Yes
Restriction on Hazardous Substances : This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the
Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH)
regulation regarding Substances of Very High Concern.
FCC ID : This device complies with Part 15 of the FCC Rules and Industry Canada ICES-003. Operation is subject to the following two conditions: (1) This device may
not cause harmful interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to
comply with FCC standards. For home and office use. Model number: 1422, Microsoft Comfort Mouse 4500.
Agency and Regulatory Marks : 
  • ACMA Declaration of Conformity (Australia and New Zealand)
  • ICES-003 report on file (Canada)
  • EIP Pollution Control Mark, EPUP (China)
  • CE Declaration of Conformity (European Union)
  • WEEE (European Union)
  • VCCI Certificate (Japan)
  • KCC Certificate (Korea)
  • EAC Certificate (Russia, Kazakhstan)
  • BSMI Certificate (Taiwan)
  • FCC Declaration of Conformity (USA)
  • CB Scheme Certificate (International)
Warranty : 3 years
Windows Certification Kit (WCK) : ID: 1726789 (32-bit and 64-bit) Microsoft Windows 10,1608471 (32-bit) and 1609074 (64-bit) Microsoft Windows 8.1