Galaxy TabPro S

Design

Slim and Light Display

The Galaxy TabPro S fits into a streamlined lifestyle. Its sleek, lightweight form is the ideal companion to your everyday life.

STYLISH PROTECTION

For a life on the go, these dedicated book covers are must-have accessories. Their premium leather-like finish takes on the wear and tear of daily travels with purpose and grace.

Display

Touch Display

The 12" touchscreen is big enough to work as a mobile office. When you want to unwind, the beautiful Super AMOLED display becomes your very own movie screen.

Seamless Connectivity

Pair your Galaxy phone with the Galaxy TabPro S via Samsung Flow and take things to a whole new level. For example, you can use your phone as a secure authentication tool.

Mobility

THE BEST OF A TABLET AND A LAPTOP.

The Samsung Galaxy TabPro S is a two-in-one device that lets you do it all. Stream, browse and game on a vibrant 12" Super AMOLED display. When it’s time to work, Windows 10 Pro and a full-size keyboard let you get right down to business. Beautiful and powerful, the TabPro S is always ready to work and play.

Fast Charge Battery

Our innovative battery technology lets you stay focused on the task at hand. In about 2.5 hours it gives you a full charge and up to 10.5 hours of work and play.

Connectivity

With LTE Cat.6 network capability, the Galaxy TabPro S can stream your favourite shows or download your documents faster than you can imagine. There’s also AC Wi-Fi capability, meaning that browsing at home won’t be lagging behind.

Productivity

Power and Speed

Windows 10 Pro and the latest Intel Core M processor is a combination that gives you the power and speed to do heavy-duty work.

Full Keyboard

Featuring larger keys (than on an island-style keyboard), now whatever you do, it’ll be a lot easier and more efficient.

Entertainment

Xbox One Game Streaming

Now that you can stream Xbox One games to your Galaxy TabPro S, you can take your gaming with you.

Windows Apps

With hundreds of thousands of apps at your fingertips, you can watch your favourite show, get the weather forecast or learn to code.

Manufacturer Part Number
SM-W703NZKAXAC
EAN/UPC
0887276169064,887276169064
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Galaxy TabPro S Specifications

OS:

Windows 10 Home, Windows 10 Pro

Network:

LTE Cat.6 **

AP:

6th Gen. Intel Core M processor (Dual Core 2.2GHz)

Display:

12” 2160x1440 Super AMOLED

Camera:

5MP AF(Rear), 5MP (Front)

Video:

MP4,3GP,WMV,ASF,AVI,MKV

Audio:

MP3,AAC,WAV,WMA,AMR,FLAC

Connectivity:

Wi-Fi 802.11 a/b/g/n/ac MIMO, Wi-Fi Direct, NFC, Bluetooth 4.1

GPS:

GPS, GLONASS

Sensor:

Accelerometer, Hall, Light

Memory:

4GB(RAM), 128GB / 256GB SSD

Dimension / Weight:

290.3x198.8x6.3mm, 693g(Wi-Fi), 696g(LTE)

Battery:

5,200mAh (39.5W, 7.6V)