Large 8.1” Display.
The T800 features a large 8.1” display that utilizes our revolutionary LumiBond technology to achieve a display that is more readable, and offers better contrast and more crisp colors than any other rugged tablet display. By bonding the display glass with the touch panel and LCD, we’ve created a single pane that is both more durable and readable.
Note:
Ruggedness
MIL-STD 810G and IP65 certified Vibration, drop, temperature & humidity resistantOperating System
Windows® 7 ProfessionalCPU
Quad-core Intel® Pentium® N3530 2.16 GHz Processor (up to 2.58 GHz) 2MB CacheMemory
4GB DDR3LStorage
64GB SSDVGA Controller
Intel HD GraphicsDisplay
8.1” TFT LCD HD (1280 x 800) 600 NITs LumiBond® 2.0 sunlight readable display with multi-touch technology;Communications
802.11ac WLAN Bluetooth (v4.0 class 1)Camera
HD webcam x 1Power
AC Adapter (65W, 100-240VAC, 50/60Hz)Dimensions and Weight
8.9” x 5.9” x 0.9” (227 x 151 x 24mm)Temperature
Operating Temp: -5.8° F to 122° F / -21°C to 50°CI/O Interfaces
DC in x 1Expansion Slot
Optional 1D/2D imager barcode reader,SnapBack Add-ons
External battery (2100mAh)Warranty
3 Year bumper-to-bumper warranty standard