Black 1TB 2.5-inch Performance Hard Drive

Great Things Come in Small Packages – WD Black™ 1TB Mobile 2.5-inch performance storage is designed to enhance your PC experience, whether at home in your new all-in-one desktop, or on-the-go in your trusty notebook. With 1TB of storage running at 7200 RPM, you get fastest high-capacity mobile hard drive available in the world today, offering the perfect storage solution for a digital artist, video editor, photographer, or gamer. Backed by an industry leading 5-year limited warranty, WD Black™ 1TB Mobile 2.5-inch combines performance and capacity with the reliability of a brand you can trust.

For Creative Professionals – Give yourself the room to bring your entire digital portfolio wherever you’re at with WD Black™ Mobile 2.5-inch hard drive. With 1TB of 7200 RPM high-performance storage, WD Black™ Mobile gives you the power to create while on the go, so you can offload, edit, and shoot without fear of running out of space.

For Gamers - The WD Black™ 1TB Mobile 2.5-inch drive offers the perfect storage solution for your gaming rig. WD Black™ drives are tested to ensure it can handle all the high-performance tasks you need it to - it’s what they’re built for. With a 1TB capacity, you get the space you need for all your game’s downloadable content (DLC), larger cache sizes for faster load times, and 7200 RPM for desktop-level performance.

Industry Leading 5-Year Limited Warranty – WD Black™ 1TB Mobile 2.5-inch hard drives are tested under more strenuous conditions over a longer period when compared to standard hard drives such as WD Blue™. This comprehensive testing ensures an overall quality benchmark for a stable, high performance storage solution backed by an industry leading 5-year limited warranty.

Manufacturer Part Number
WD10JPLX
EAN/UPC
0718037846729,718037846729
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number: WD10JPLX
Interface: SATA 6 Gb/s
Formatted capacity: 1,000,204 MB
User sectors per drive: 1,953,525,168
Form factor : 2.5-inch
Advanced Format (AF) : Yes
RoHS compliant: Yes
Data transfer rate: Interface speed: 6 Gb/s
Cache (MB): 32
Performance Class: 7200 RPM Class
Average drive ready time (sec): 3.5
Load/unload cyclea: 600,000
Non-recoverable read errors per bits read : <1 in 1014
Limited warranty (years): 5
Average power requirements (W):

  • Read/Write: 1.8
  • Idle: 0.8
  • Standby/Sleep: 0.2

Temperature (ºC):
  • Operating: 0 to 60
  • Non-operating: 40 to 65
Shock (Gs):
  • Operating (2 ms) : 400
  • Non-operating (2 ms): 1000
Acoustics (dBA):
  • Idle: 26
  • Seek (average): 27
Height (in./mm): 0.347/9.50
Length (in./mm): 3.94/100.20
Width (in./mm): 2.75/69.85
Weight (lb./kg, ± 10% ) : 0.25/0.115