Sync & Charge Lightning Cable

ADATA’s Apple MFi-certified Sync & Charge Lightning cable provides a hassle-free way to charge your iPhone, iPad, and iPod, and sync data across devices for highly efficient mobility! With strong multi-layered construction and tinned copper, the ADATA Sync & Charge Lightning cable is highly durable and provides rapid charging up to 2.4A while preventing harmful EMI. If you also have an Android advice, you can choose the 2-in-1 version with a micro-USB port. The Sync & Charge Lightning Cable is a stylish mobile accessory that's available in several vivid and metallic colors to meet your personal style, and comes with a color-matched cable tie for easy storage.

Manufacturer Part Number
AMFIPL-100CM-CBL
EAN/UPC
4712366963481
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface:  Lightning and USB / 2-in-1: Lightning, microUSB, USB
Length:  100cm
Weight:  (TPE)18g / (Aluminum-casing)19.5g / (2-in-1)17.5g
Warranty:  1 Year