Ultra-slim Design
Featuring an ultra-slim and sleek profile the Samsung SF350 monitor measures less than 0.4inch thick. Make a stylish statement while staying productive with the 22" screen. The simple circular stand will add a modern look to your space.
Advanced Gaming Experience with AMD FreeSync
AMD FreeSync technology allows users to enjoy smooth images, even during the fastest moving scenes. AMD FreeSync dynamically syncs the screen refresh rate with the frame rate of your content to minimize input latency and dramatically reduce image tearing and stutter during gaming. With its 4ms response time, you’ll see the fastest on-screen motion clearly and smoothly with less motion blur, judder and ghosting. The fast response time provides a steady visual, allowing players to experience their games at the highest level.
Eye Saver Mode
Eye Saver Mode optimizes your viewing comfort by reducing blue light emissions and flickers at the touch of a button. Read documents, play games, watch movies and edit photos for long periods of time, and experience a comfortable and pleasing view, without worrying about eye strain or fatigue.
Wide Viewing Angle
Wide Viewing Panel provides 178° wide viewing angle horizontally and vertically, so that you can experience the optimal screen from any position.
Eco-friendly Monitor
The Eco-Saving Plus feature reduces screen brightness to save power, plus the screen brightness automatically transitions fluidly—reducing energy use even more. The monitor itself is also constructed without PVC
Note:
Display
Model Number
LS32F351FUN
Screen Size
31.5"
Display Type
VA
Resolution
1920 x 1080
Aspect Ratio
16:9
Brightness
250cd/m2
Static Contrast Ratio
5000:1
Dynamic Contrast Ratio
Mega
Viewing Angle (Horizontal/Vertical)
178°/178
Response Time
5 ms
sRGB Coverage
99%
Color Support
16.7M
Power
Type
External Adaptor
Power Supply Type
AC 100~240V
Power Consumption (Typical)
35 W
Max Stand By Power (DPMS)
Less than 0.3 W
Features
HDMI input
Yes
Wall-Mount (Size mm)
75.0 x 75.0 mm
Mac Compatible
Yes
Windows Compatible
Yes
Samsung MagicBright
Yes
Samsung MagicUpscale
Yes
Eco Saving Plus
Yes
Eye Saver Mode
Yes
Flicker Free
Yes
Image Size
Yes
Dimensions (W x H x D)
Product Dimensions With Stand
28.8" x 20.6" x 9.8"
Product Dimensions Without Stand
28.8" x 16.8" x 3.5"
Shipping Dimensions
31.9" x 6.5" x 19.8"
Weight (lb.)
Product Weight With Stand
13.7 lbs
Product Weight Without Stand
11.9 lbs
Shipping Weight
18 lbs
Accessories
Other
Quick Setup Guide
Cable
HDMI & Power Cables
Inputs
HDMI
2 ea
Design
Color
White high Glossy
Tilt
-1.0°(±1.0°)~ +18.0°(±1.0°)
Stand Type
Simple
Key Features
Wide Viewing Angle
Yes