B150M GAMING PRO Desktop Motherboard

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-2133 Memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • SATA 6Gb/s + USB 3.1 Gen 1
  • GAMING DNA: Awesome look & feel with stylish red led
  • GAMING LAN powered by Intel® : The best online gaming experience with lowest latency
  • LAN Protect: 15KV Anti-surge protection
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • OBS Streaming software: Share your gaming achievements with the world!
  • Game Boost: Generate more FPS in games with 1 push of a button
  • EZ Debug LED: Easiest way to troubleshoot
  • Overvoltage Protection:Prevent Unforeseen Damage
  • GAMING Hotkey: Launch your favorite games with a single button
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • SteelSeries Certified: Optimized for SteelSeries gaming gear
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience

Manufacturer Part Number
B150M GAMING PRO
EAN/UPC
0824142127780,824142127780
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151

Chipset

• Intel® B150 Chipset

Main Memory

• 2 x DDR4 memory slots, support up to 32GB
- Supports DDR4 2133 MHz *
• Dual channel memory architecture
* Please refer to www.msi.com for more information on compatible memory. 

Slots

• 1 x PCIe 3.0 x16 slot
• 2 x PCIe 3.0 x1 slots

Onboard Graphics

• 1x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1x DVI-D port, supports a maximum resolution of 1920x1200@60Hz
• 1x VGA port, supports a maximum resolution of 1920x1200@60Hz

Storage

• Intel® B150 Chipset
• 6 x SATA 6Gb/s ports

USB

• Intel® B150 Chipset
• 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USBconnector)
• 4 x USB 2.0 (High-speed USB) ports (4 ports available through the internal USB connectors)

Audio

• Realtek® ALC887 Codec
- 7.1-Channel High Definition Audio

LAN

• 1 x Intel I219V Gigabit LAN controller

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 4-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper

Back Panel I/O Ports

- 1 x PS/2 keyboard port
- 1 x PS/2 mouse port
- 2 x USB 2.0 ports
- 4 x USB 3.1 Gen1 ports
- 1 x DVI-D port
- 1 x HDMI™ port
- 1x VGA port
- 1 x LAN (RJ45) port
- 3 x audio jacks

Dimension

• 9.6 in. x 8.1 in. (24.3 cm x 20.6 cm)
• mATX Form Factor

Mounting

• 6 mounting holes