Samsung's DM32E displays provide around the clock reliability to meet your business' 24/7 operating requirements, at a competitive price. Deliver an outstanding visual experience with Full HD resolution on the 32" screen, while a lightweight design ensures installation ease and a full range of connectivity inputs offer flexible content options.
Note:
DM-E Series
32"
1920x1080
400nit
Yes
Yes
Yes
10Wx1
Series Name
SERIES NAME
DM-E Series
Display
SCREEN SIZE
32"
PANEL TECHNOLOGY
60Hz D-LED BLU
RESOLUTION
1920x1080
ASPECT RATIO
16:9
BRIGHTNESS
400nit
CONTRAST RATIO (TYPICAL)
5000:1
VIEWING ANGLE (H/V)
178:178
RESPONSE TIME
8ms
Connectivity
INPUT
VGA (D-Sub 15 Pin), DVI-D(HDMI Common), HDMI1 Component/Composite, Stereo mini Jack, USB 2.0 x 1
OUTPUT
Stereo mini Jack
EXTERNAL CONTROL
RS232C (In/Out) thru Stereo Jack, RJ45
SENSOR
IR, Ambient Light
Power
POWER SUPPLY
AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
POWER CONSUMPTION (TYPICAL/MAX)
30W / 77W
POWER CONSUMPTION (STANDBY)
< 0.5W
Environmental Conditions
OPERATING TEMPERATURE
0℃~ 40℃
OPERATING HUMIDITY
10~80%
Features
SPECIAL
Hardware: Super Clear Coating, Temperature Sensor, Pivot Display, Clock Battery(168hrs Clock Keeping), Built in Speaker(10W x 1), WiFi Module Embedded, SD Card Slot, Tuner(only for NA, KR)
Software: Magic Clone(to USB), Auto Source Switching & Recovery, RS232C/RJ45 MDC,Plug and Play, PIP/PBP, Image Rotation, Button Lock, Built In MagicInfo Player S3, Firmware Update by Network, LFD New Home Screen, Predefined Template for Vertical Usage, Multi Channel, Mobile Control, Event Schedule, Backup Player, PC-less Touch, MagicPresenter
SMART SIGNAGE PLATFORM
Yes
BUILT-IN TUNER
Yes
MEDIA PLAYER TYPE
Cortex-A9 1GHz Quad Core CPU, 1.5GB, DDR3-933, 8GB, USB 2.0, Linux OS
24/7 OPERATION
Yes
BUILT-IN SPEAKERS
10Wx1
Dimensions
WITHOUT STAND (W X H X D)
28.4" x 16.5" x 2"
PACKAGING (W X H X D)
32.1" x 19.3" x 5.2"
BEZEL WIDTH
10.5mm (Top/Side), 15.0mm (Bottom)
Weight
PRODUCT WEIGHT
10.7 lb.
PACKAGE WEIGHT
13 lb.
Green Management
ENERGY STAR® CERTIFIED
Yes
ROHS COMPLIANT
Yes
EMISSION STANDARD
EMC
PACKAGING RECYCLABILITY
Yes, Packing Materials
Mechancial Specs
VESA MOUNT
200x200mm