Chromebook C202SA-YS01 Chromebook

ASUS Chromebook C202

CLASSROOM-RUGGED DESIGN: 
LESS DOWNTIME. MORE LEARNING TIME.

The ASUS Chromebook C202 is the ideal education computer for every school IT manager, student, and teacher. With its classroom ruggedness, the ASUS Chromebook C202 is developed to meet the daily rigors and intense usage by students both inside and outside of the classroom. Beyond its rugged construction, the ASUS Chromebook C202 is also designed for easy maintenance to minimize downtime. The result is a Chromebook which is designed for maximum usage, creating more learning opportunities for students.

Manufacturer Part Number
C202SA-YS01
EAN/UPC
0889349335246,889349335246
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Celeron® Dual-Core N3060 Processor, 1.6 GHz (2 M Cache, up to 2.48 GHz)
Operating System
  • Chrome OS
Chipset
  • Integrated Intel® CPU
Memory
  • LPDDR3 MHz SDRAM
  • OnBoard Memory 2 GB / 4 GB
Display
  • 11.6" 16:9 HD (1366x768) anti-glare
Graphic
  • Integrated Intel® HD Graphics
Storage
  • - 16GB eMMC
Card Reader
  • 3 -in-1 card reader ( SD/ SDHC/ SDXC)
Camera
  • HD Web Camera
Networking
  • Built-in Bluetooth™ V4.0
Interface
  • 1 x COMBO audio jack 
  • 2 x USB 3.0 port(s) 
  • 1 x HDMI 
  • 1 x micro SDXC card reader
  • 1X AC adapter plug 
Audio
  • Built-in Stereo 2 W Speakers And Microphone
Battery
  • 2Cells Polymer Battery
Power Adapter
  • Plug Type :ø4 (mm)
  • Output :
  • 19 V DC, 2.1 A, 40 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 11.57 x 7.87 x 0.89 inch (WxDxH) (w/ 2cell battery)
Weight
  • 2.65 lbs with Battery
Security
  • Kensington lock
  • TPM (Trusted Platform Module)
Certificates
  • UL, CE Marking Compliance, FCC Compliance, CB, EPEAT, EU Flower, Energy star, CECP, WEEE, Erp 2013
Manufacturer Warranty
  • 2-year International warranty. *different by country 
  • 1-year battery pack warranty