24" LED Monitor with Super Slim Design

Incredibly slim profile and stylish, contemporary design

  • Super slim panel: At an incredibly slim 10 mm — as slender as a ballpoint pen — the one-piece panel is more than twice as thin as standard Samsung monitors 
  • Simple circular stand: A simple circular stand elegantly complements the super slim display 
  • Patterned rear panel: Horizontal patterning on the rear panel provides a stylish, contemporary finish

Flawlessly smooth gameplay with AMD FreeSync

  • AMD FreeSync: By dynamically syncing screen refresh rate with image frame rate, AMD FreeSync minimizes stutter and ensures flawlessly smooth gameplay 
  • Game Mode: Instantly optimizing screen colors and contrast for gaming, Game Mode ensures you get to see every game scene at its best

Optimized for viewing comfort

  • Eye Saver Mode: By reducing blue light emissions — which stimulate the retina more than other color wavelengths — Eye Saver Mode reduces eye fatigue and provides a more comfortable viewing experience 
  • Flicker Free: Samsung’s Flicker Free technology minimizes distracting screen flicker to let you work and play for longer in greater comfort

Extra-wide viewing angle for the perfect view from anywhere

  • Extra-wide 178-degree viewing angle: An expanded 178-degree vertical and horizontal viewing angle ensures a clear picture from wherever you are watching 
  • Whether sitting back to relax or gathered around with friends, the wider viewing angle means everyone enjoys the perfect view from any position

Samsung eco-saving technology reduces energy consumption and environmental impact

  • On Auto setting, Samsung’s eco-saving technology fluidly adjusts display brightness based on the luminescence of screen blacks to reduce energy consumption by up to 10%
  • Screen brightness can also be set manually to 25% or 50% of maximum

Manufacturer Part Number
LS24F350FHNXZA
EAN/UPC
0887276162034,887276162034
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • Flat / Curved: Flat
  • Active Display Size (HxV) (mm): L521.28 x 293.22
  • Aspect Ratio: 16 : 9
  • Panel Type: PLS
  • Brightness (Typical): 250 cd/m²
  • Brightness (Min): 200 cd/m²
  • Peak Luminance Ratio: 98 %
  • Contrast Ratio Static: 1000 : 1 (Typ.) , 700 : 1 (Min)
  • Dynamic Contrast Ratio: Mega
  • Resolution: 1920 x 1080
  • Response Time: 4 (GTG)
  • Viewing Angle (H/V): 178° / 178°
  • Color Support: 16.7 M
  • Color Gamut (NTSC 1976): 72%
  • Refresh Rate: 60 Hz
General Feature
  • Samsung MagicBright: Yes
  • Samsung MagicUpscale: Yes
  • Eco Saving Plus: Yes
  • Eye Saver ModeYes
  • Flicker Free: Yes
  • Game Mode: Yes
  • Image Size: Yes
  • Windows Certification: Windows 10
  • FreeSync: Yes
Interface
  • Wireless Display: No
  • D-Sub: 1 EA
  • DVI: No
  • Dual Link DVI: No
  • Display Port: No
  • Mini-Display Port: No
  • HDMI: 1 EA
  • Audio In: No
  • Headphone: No
  • USB Hub: No
Operation Conditions
  • Temperature: 10 ~ 40 °C
  • Humidity: 10 ~ 80% (non-condensing)
Design
  • Colour: Black high Glossy
  • Stand Type: Simple
  • Tilt-1.0° (±1.0°) ~ 22.0° (±2.0°)
  • Wall Mount: 75 x 75 mm
Power
  • Power Supply: AC 100 ~ 240 V
  • Power Consumption (Max): 25 W
  • Power Consumption (Typ): 20 W
  • Power Consumption (DPMS): Less than 0.3 W
  • Power Consumption (Off Mode): Less than 0.3 W
  • Power Consumption (Yearly): 29 kWh/year
  • Type: External Adaptor
Dimension
  • Set Dimension with Stand (WxHxD): 547.7 x 418 x 206.5 mm
  • Set Dimension without Stand (WxHxD): 547.7 x 320.7 x 81.7 mm
  • Package Dimension (WxHxD): 618 x 156 x 387 mm
Weight
  • Set Weight with Stand: 3.3 kg
  • Set Weight without Stand: 2.8 kg
  • Package Weight: 4.7 kg
Accessory
  • Power Cable Length: 1.5 m