27" LED Monitor with Super Slim Design

Incredibly slim profile and stylish, contemporary design

  • Super slim panel: At an incredibly slim 10 mm — as slender as a ballpoint pen — the one-piece panel is more than twice as thin as standard Samsung monitors 
  • Simple circular stand: A simple circular stand elegantly complements the super slim display 
  • Patterned rear panel: Horizontal patterning on the rear panel provides a stylish, contemporary finish

Flawlessly smooth gameplay with AMD FreeSync

  • AMD FreeSync: By dynamically syncing screen refresh rate with image frame rate, AMD FreeSync minimizes stutter and ensures flawlessly smooth gameplay 
  • Game Mode: Instantly optimizing screen colors and contrast for gaming, Game Mode ensures you get to see every game scene at its best

Optimized for viewing comfort

  • Eye Saver Mode: By reducing blue light emissions — which stimulate the retina more than other color wavelengths — Eye Saver Mode reduces eye fatigue and provides a more comfortable viewing experience 
  • Flicker Free: Samsung’s Flicker Free technology minimizes distracting screen flicker to let you work and play for longer in greater comfort

Extra-wide viewing angle for the perfect view from anywhere

  • Extra-wide 178-degree viewing angle: An expanded 178-degree vertical and horizontal viewing angle ensures a clear picture from wherever you are watching 
  • Whether sitting back to relax or gathered around with friends, the wider viewing angle means everyone enjoys the perfect view from any position

Samsung eco-saving technology reduces energy consumption and environmental impact

  • On Auto setting, Samsung’s eco-saving technology fluidly adjusts display brightness based on the luminescence of screen blacks to reduce energy consumption by up to 10%
  • Screen brightness can also be set manually to 25% or 50% of maximum

Manufacturer Part Number
LS27F350FHNXZA
EAN/UPC
0887276138176,887276138176
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • Flat / CurvedFlat
  • Active Display Size (HxV) (mm)597.9 (H) x 336.3 (V)
  • Aspect Ratio16 : 9
  • Panel TypePLS
  • Brightness (Typical)250 cd/m²
  • Brightness (Min)200 cd/m²
  • Peak Luminance Ratio98 %
  • Contrast Ratio Static1000 : 1 (Typ.), 700 : 1 (Min)
  • Dynamic Contrast RatioMega
  • Resolution1920 x 1080
  • Response Time4 (GTG)
  • Viewing Angle (H/V)178° / 178°
  • Color Support16.7 M
  • Color Gamut (NTSC 1976)72%
  • Refresh Rate60 Hz
General Feature
  • Samsung MagicBrightYes
  • Samsung MagicUpscaleYes
  • Eco Saving PlusYes
  • Eye Saver ModeYes
  • Flicker FreeYes
  • Game ModeYes
  • Image SizeYes
  • Windows CertificationWindows 10
  • FreeSyncYes
Interface
  • Wireless DisplayNo
  • D-Sub1 EA
  • DVINo
  • Dual Link DVINo
  • Display PortNo
  • Mini-Display PortNo
  • HDMI1 EA
  • Audio InNo
  • HeadphoneNo
  • USB HubNo
Operation Conditions
  • Temperature10 ~ 40 °C
  • Humidity10 ~ 80 (non ~ condensing)
Design
  • ColorBlack high Glossy
  • Stand TypeSimple
  • Tilt-1.0° (±1.0°) ~ 22.0° (±2.0°)
  • Wall Mount75 x 75 mm
Power
  • Power SupplyAC 100 ~ 240 V
  • Power Consumption (Max)25 W
  • Power Consumption (DPMS)Less than 0.3 W
  • Power Consumption (Off Mode)Less than 0.3 W
  • TypeExternal Adaptor
Dimension
  • Set Dimension with Stand (WxHxD)626.2 x 462.4 x 247.7 mm
  • Set Dimension without Stand (WxHxD)626.2 x 364.9 x 88.3 mm
  • Package Dimension (WxHxD)700 x 165 x 441 mm
Weight
  • Set Weight with Stand4.8 kg
  • Set Weight without Stand4 kg
  • Package Weight6.5 kg
Accessory
  • Power Cable Length1.5 m