HDBaseT 4x4 HDMI Matrix

Comprehensive's CSW-HDBT44K330 Pro AV/IT HDBaseT 4K@60 (YUV420) 4x4 Matrix Extender transmits up to four (4) HDMI signals over 330 feet!

Comprehensive's CSW-HDBT44K330 Pro AV/IT HDBaseT 4K@60 (YUV420) 4x4 Matrix Extender can not only switch up to four HDMI sources but extend the uncompressed audio/video and data sources over CAT5e/6/7 cable at a distance up to 330 feet. The Pro AV/IT HDBaseT 4K@60 (YUV420) 4x4 Matrix Extender features simultaneous CAT5e/6/7 and HDMI outputs, that can connect four mirrored HDMI displays near the transmitter. The CSW-HDBT44K330 supports video timings up to WUXGA@60RB, 1080p@60Hz, 4K2K@60Hz (YUV420), and audio format up to 7.1CH LPCM at a 192kHz sampling rate based on an EDID input source. The CSW-HDBT44K330's control is via bi-directional IR, remote control, Telnet (IP), RS-232 or front panel buttons. The Power over Ethernet (PoE) function can power compatible Receivers, providing greater flexibility in installations.

The CSW-HDBT44K330 Pro AV/IT HDBaseT 4K@60 (YUV420) 4x4 Matrix Extender has built in HDBT extenders and includes four HDBT receivers. The CSW-HDBT44K330 is perfect for meeting room presentations, classrooms, retail, houses of worship, entertainment venues and anywhere in between. All components are RoHS Compliant and enclosured in a durable metal. 2 Year Hassle Free Warranty.

Manufacturer Part Number
CSW-HDBT44K330
EAN/UPC
0808447078206,808447078206
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Transmitter Inputs: 4x HDMI, 5x IR Receiver, 4x RS-232, 1x RJ45(Control)

Transmitter Outputs: 4x RJ45 (HDBaseT), 4x HDMI, 4x IR Transmitter

Receiver Inputs: 1x RJ45 (HDBaseT), 1x IR Receiver, 1x USB Mini B (Service)

Receiver Outputs: 1x HDMI, 1x IR Transmitter

Video Bandwidth: 297MHz/10.2Gbps

Video Format: up to 4K@30Hz 24Bit (YUV422) / 4K@60Hz 12Bit (YUV420)

Power Supply: 12V DC (US/EU standards, CE/FCC/UL certified)

Power Consumption: 50W(Max)/0.5W(Standby)

ESD Protection Human body model: ~8kV (air-gap discharge) ~4kV (contact discharge)

Chassis Material: Metal

Silkscreen Color: Black

Dimensions(WxDxH): 17.3" x 7.9" x 1.8"

Weight: 4.1lbs

Warranty: 2 Years