Powered Subwoofer

SUB8 is a sealed box front-firing subwoofer offering 250W of powerful bass extension, perfect for music or home theater. A precise low-pass filter makes sub8 a perfect match with any Kanto speaker, allowing you to dial in the perfect cutoff frequency. Its 8” paper-cone driver enables true sub-bass reproduction with low-end that has real weight. Phase adjustment, power saving auto-off and full L/R line level input round out this high-performance package.

Peak Power  250 Watts
Amplifier Class D
Driver 8″ Paper-cone

The new standard in Bass. SUB8 is a sealed box front-firing subwoofer offering 250W of powerful bass extension, perfect for music or home theater.

PERFORATED GRILLE

sub8 features a specially designed grille which protects the driver from impact and dust, while allowing sound through with minimal diffraction.

CONTROLS

Every space is different. Precise dials for volume and cut-off frequency offer exacting, responsive control that lets you shape your bass to fit the unique character of your room.

MODERN DESIGN

sub8 is available in a Gloss Black, Gloss White, Matte Black, and Matte Grey to suit your personal style.

ACOUSTIC MDF

sub8’s acoustic MDF enclosure is engineered to reduce undesired resonance and reverberation inside the box, providing clean, deep sound.

STEREO INPUTS

Although designed to be a perfect match with Kanto speakers, sub8 features stereo inputs allowing use with any source. Anything from vintage stereo receivers to high-end amplifiers with stereo sub output can be connected, so you don’t have to sacrifice quality for convenience.

FEET

Solid rubber feet keep sub8 firmly planted on any surface. De-coupling the housing from the surrounding environment allows for unmatched clarity and separation from lower-mid frequencies, and reduces vibration.

Manufacturer Part Number
SUB8GB
EAN/UPC
0800152714325,800152714325
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Woofer: 8 inch Paper Cone Driver

Audio

Amplifier Type: Class D
Nominal Impedance: 4 Ohm
Sensitivity 1W/1m: 88 dB
Total Harmonic Distortion: < 0.3%
Low-Pass Filter: 40 Hz – 120 Hz
Phase Switch: 0° and 180°

Input

Input: 1 x RCA L/R Line Level
Input Sensitivity: 100 mV
Frequency Response: 35 Hz – 175 Hz
Input Voltage / Frequency: AC 100V – 240V 50/60 Hz (auto switching)

Power

Power Output: 250W
Standby Power Consumption: < 0.5 W

Weights and Measurements

Dimensions: 11” W x 11” D x 11.9” H (28 x 28 x 30.3 cm)
Net Weight: 16.8 lb (7.6 kg)
Gross Weight: 20.9 lb (9.5 kg) (boxed)
Shipping box dimensions: 15.6″ x 14.4″ x 14.3″ (39.6 x 36.6 x 36.3 cm)

What’s in the Box?

Power cord
Manual