Vivid colours from any angle, LG IPS
The LG IPS Monitor ensures and awesome picture quality that provides clear images and vivid colours from any angle for your viewing pleasure.
Protect Your Eyes and View in Comfort
Flicker Safe and Reader Mode help maximize visual comfort by protecting your eyes from harmful blue light and reducing the flicker level to almost zero.
Preset Customized Options with just a Click
On Screen Control and My Display Presets allow you to easily customize monitor settings with a few clicks of a mouse.
Customize Your Workspace for Multitasking
Screen Split divides the display for different tasks by resizing the windows on the screen. With PIP Mode you can work while watching a video in a window floating on the screen.
Offers Improved Colour Vision to Colour Weakness
Colour revision algorithms are used to help those with colour weakness who have difficulty distinguishing certain ranges of colours can view all the important content.
Note:
General
Size (Inch / cm): 27“ / 68.6cm
Panel Type: IPS
Colour Gamut (CIE1976): 68%
Colour Depth (Num of Colours): 16.7M colours
Pixel Pitch (mm): 0.3114 x 0.3114
Aspect Ratio: 16:9
Resolution: 1920 x 1080
Brightness (Typ.): 200cd/m2
Contrast Ratio (Original): 1000:1
(DFC): Mega
(GTG): 5ms
Viewing Angle (CR≥10): 178/178
Surface Treatment: Anti glare ,3H
Jack Input / Output
D-Sub: Yes
DVI-D: Yes
HDMI: Yes
Jack Location (Signal Input): Rear
Headphone Out: Yes
Jack Location (Audio Output): Back
Power
Type: Adapter
Input: 100 ~ 240Vac, 50/60Hz
Normal On (EPA): 27W
Normal On (typ.): 32W
Sleep Mode (Max): 0.3W
DC Off (Max): 0.3W
Frequency
D-sub (H-Frequency): 30~83kHz
D-sub (V-Frequency): 56~75Hz
DVI-D (H-Frequency): 30~83kHz
DVI-D (V-Frequency): 56~75Hz
HDMI (H-Frequency): 30~83kHz
HDMI (V-Frequency): 56~75Hz
Resolution
PC (D-sub): 1920 x 1080
PC (Digital (DVI-D / HDMI)): 1920 x 1080
Video (HDMI): 1080P
Control Key
Key Number (Power Key Included): 6
Key Type: Tact Type
LED Colour (On mode): White
LED Colour (Power save mode): White Blinking
[ Key Location ]: Bottom
OSD
Languange(Country): English, German, French, Spanish, Italian, Swedish, Finnish, Portuguese, Polish, Russian, Greek, Chinese, Japanese, Korean, Ukrainian, Portuguese (Brazil), Hindi
Number of Language: 17
Special Feature
Picture Mode: Custom, Text, Photo, Cinema, Game, Reader 1, Reader 2
Reader Mode: Yes
Original Ratio: Yes
DDC/CI: Yes
HDCP: Yes
Intelligent Auto (Auto Adjustment): Yes
Key Lock: Yes
Plug & Play: Yes
Response Time Control: Yes
Colour weakness: Yes
Flicker Safe: Yes
Automatic standby: Yes
Six Axis Control: Yes
Smart Energy saving: Yes
4 screen split: Yes
On Screen Control: Yes
Colour
Front: Black Hairline
B/Cover: Black Texture
Stand: Black high glossy
Base: Black Hairline
Stand
Base Detchable: Yes
Tilt(Angle): Yes / -5º ~ 20º
Dimension (W*D*H, mm)
Set (with Stand): 641.4 x203.0 x459.7
Set (without Stand): 641.4 x48.2x393.0
Box: 757x463x141
Wall Mount size (mm): 100x100
Weight (Kg)
Set (with Stand): 4.4
Set (without Stand): 3.9
Box: 6.1
Stuffing
Pallet (20ft/40ft/40ft HC): 405/945/1071 (EU)
Wrap
Packing Material: EPS
Stacking Type: Vertical
Box Printing Type: Flexo
Handle: Hand Hole
Standard
UL (cUL): Yes
TUV-Type: Yes
FCC-B, CE: Yes
EPA 6.0: Yes
ERP: Yes
EPEAT: Yes (Gold)
Windows: Yes (win10)
Accessory
Power Cord: Yes
D-Sub: Yes
DVI-D: No
DisplayPort: No
HDMI: No