TM-M30 Direct Thermal Printer

With a focus on mobile connectivity and a small footprint, this compact receipt printer is ideal for tablet POS environments, such as hospitality and specialist retail outlets. Its design makes it ideal for customers looking to move to a tablet POS system, including those currently using PC POS. And, as one of the smallest stationary POS printers in the world, it’s easy to position anywhere.

Built for easy connectivity with tablets
By touching an NFC-equipped mobile device or tablet to the TM-m30 printer, it is easy to pair both together to print. ePOS print, the printer's built-in intelligence that communicates with web applications, allows direct printing from ANY mobile device without the need to install or update drivers. It is available for iOS, Android and Windows.

Position anywhere thanks to its sleek, compact and stylish design
With its sleek, stylish and compact design, the new TM-m30 is ideal for tablet POS applications and fits perfectly into small and medium-sized retail and hospitality environments, helping them to operate more efficiently and productively. By easily swapping just two covers the printer can be placed either horizontally or vertically - therefore top load or front load is possible.

High quality and adaptable
The new DM-D30 optional display is developed to match the modern design of the TM-m30 printer and an optional tablet stand is also available. Available in both black and white, this printer can print receipts in multiple greyscales, with advanced graphic and barcode printing capabilities that allow for highly customised layouts of receipts, including logos and promotional messages, that can be added with ease.

Manufacturer Part Number
C31CE95212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU: C31CE95122B1
Print type

Print method : Thermal line printing
Technology : Themal Line

Fonts & Styles

Print Speed : 200 mm/sec
Print Speed receipt : 200 mm/sec
Printing Font : ANK
Printing Font Receipt : ANK
Column capacity receipt : Paper width 80 mm
Character set : 95 Alphanumeric, 18 set International, 128 x 43 Graphic
Dot density : 203 DPI x 203 DPI
Printing Characters : Text (incl. Euro symbol), Graphics, Barcode

Paper

Paper Types : Receipt
Paper size : 48 mm - 80 mm (Width)
Paper size roll paper : 57.50 ± 0.50 (W) mm x dia 18.00 mm,
57.50 ± 0.50 (W) mm x dia 83.00 mm,
79.50 ± 0.50 (W) mm x dia 18.00 mm,
79.50 ± 0.50 (W) mm x dia 83.00 mm

Interfaces

Interfaces : USB 1.1 Type A, USB 1.1 Type B, Ethernet interface (100 Base-TX / 10 Base-T), Wireless LAN IEEE 802.11b/g/n (optional), Bluetooth (optional)

Power

Power Supply : AC adapter, C, AC cable

General

Product dimensions : 127‎ x 127 x 127 mm (Width x Depth x Height)
Noise Level : Operation: 55 dB (A)
Humidity : Operation 10% - 90%, Storage 10% - 90%
Temperature : Operation 5° C - 45° C, Storage -20° C - 60° C

Reliability

Reliability : 60,000,000 MCBF (Lines), 360,000 MTBF (Hours)
Auto Cutter Life : 1,500,000 Cuts
Printer Life : 15,000,000 lines
Print Head Life : 100 km - 100,000,000 pulses

Other Features

NFC : Near Field Communication available
Cutter : Partial Cut
Sensors : Paper End Sensor

What's in the box What's in the box : AC adapter, C, AC cable, Roll paper, User manual