ZBook 200W Thunderbolt 3 Dock

Create a remarkably powerful and streamlined mobile workstation workspace without the clutter with the HP ZBook Dock with Thunderbolt 3. Get expansive device, display, and network connectivity plus simultaneous charging of your system through one simple cable from the dock to your HP ZBook.

Manufacturer Part Number
P5Q61UT#ABA
EAN/UPC
0889894332066,889894332066
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Weight: 0.5 lb (227gr)

Dimensions (W x D x H): 9.06 x 2.24 x .69 in (230 x 57 x 17.5 mm)

What's in the box : Dock; Thunderbolt/AC power cable; AC Adapter and Documentation.

Warranty : One-Year limited warranty.