Laptop HDD 4TB SATA 6Gb/s Hard Drive

Big Storage in a Small Package!

  • Highest-capacity mobile hard drive for DIY external box setup for upgraders
  • Each drive can store more than 1 million songs or 480 hours of HD video
  • Consumes less power than Seagate and competitive 3.5-inch desktop HDDs
  • Size matters. At 2.5 inches, it’s smaller than your regular 3.5-inch desktop HDD, yet delivers a whopping 4TB of capacity to satisfy your need for storage
  • Perfect size for external box setup for upgraders and ultra-slim desktop HDD setup or replacements
Best-Fit Applications
  • External storage
  • All-in-one PC storage
  • Ultra-slim desktop storage

Manufacturer Part Number
ST4000LM016
EAN/UPC
0763649067260,763649067260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity1: 4TB
Interface: SATA 6Gb/s
Spin Speed2: 5400RPM
Cache: 128MB
Areal Density: 1026
Encryption3:
Maximum Operating Shock: 300Gs
Length: 100.35mm
Width: 69.85mm
Height: 15.00mm
Typical Weight: 200g
Annualised Failure Rate (AFR)
Operating (drive case, max): 60°C
Average Operating Power: 1.9W