USB 3.1 Type-C to DisplayPort 1.2 4K60Hz UHD Adapter

USB 3.1 Type C to DisplayPort 1.2

CAC-1507 The Club 3D is a USB Type C to DisplayPort™ Adapter and is the easiest solution for connecting your USB 3.1 Type C source device featuring DisplayPort™ Alternate Mode to a DisplayPort™ 1.2 enabled (Ultra) High Definition Monitor, Television or Projector. The DisplayPort™ adapter is compact and highly portable. Powered by the USB-C port, the adapter requires no external power and is ideal for use with the latest notebooks and Ultrabooks.

Supports up to 4K UHD Resolution at 60Hz and AMD FreeSync.
The USB 3.1 Type-C to DisplayPort™ 1.2 adapter supports (U)HD resolutions up to 4K UHD @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video. Use the adapter to play games, view video or browse the internet from your USB 3.1 Type-C enabled device on a (Ultra) High Resolution monitor or TV. Supporting up to 8 channels of audio, the adapter provides high-definition digital audio and video. Does not support Dual Mode DisplayPort™ (DP++)

Compatible with all Operating Systems
The USB 3.1 Type-C to DisplayPort™ 1.2 (U)HD Adapter supports all USB 3.1 Type-C devices with DisplayPort™ ALT mode and operating systems, including Apple OS X, Windows 7, 8.1 and 10 and Google Chrome OS.
Please refer to your device's user manual to confirm the specification and functionality of the USB-C port.

Manufacturer Part Number
CAC-1507
EAN/UPC
0841615100552,841615100552
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Maximum resolution:

4K UHD 3840x2160p @ 60Hz and Full HD 1920x1080p 3D video @ 120Hz

Connector 1: USB Type-C Male

Connector 2: DisplayPort™ 1.2 Female

Model
Product Name: USB 3.1 Type-C to DisplayPort™ 1.2 4K60Hz UHD Adapter
Product Series: Accessories
Weight: 56 gr
Cable length: 180 mm
Item Code: CAC-1507
EAN Code: 8719214470432
UPC Code: 841615100552

Features
Reversible USB Type-C connector
Compliant to VESA DisplayPort™ Alt Mode Standard
Supports full link training and no link training
Supports (U)HD resolutions up to 3840 x 2160p @ 60Hz
Supports 3D Video formats up to 1080p @ 120Hz
Compatibel with Thunderbolt 3
Powered by USB Port (no external power needed)

Compatibility
Supports AMD, Nvidia® and Intel® HD/ Iris™ graphics solutions

Operating Systems
Microsoft Windows
Apple OS X
Google Chrome OS

In the Box
CAC-1507 USB 3.1 Type-C to DisplayPort™ 1.2 4K60Hz UHD Adapter