Office 365 Personal Subscription + Exclusive Upgrades and New Features

Fully installed Office applications

Get the all-new 2016 versions of Word, Excel, PowerPoint, OneNote, Outlook, and more, downloaded directly to your favorite devices. You can keep working even if you’re not online.

Install on multiple devices

Get the full Office experience on 1 PC or Mac, 1 tablet (including Windows, iPad, and Android), and 1 phone.

Access from anywhere

Use OneDrive cloud storage to get instant access to your documents, photos, and videos. Edit and share them online anytime, anywhere, on all your devices.

Always up to date

Every new upgrade is included so you'll always have the most up-to-date version as soon as it's available.

Manufacturer Part Number
QQ2-00597
EAN/UPC
0889842087369,889842087369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1 gigahertz (Ghz) or faster x86- or x64-bit processor with SSE2 for PC
  • Intel processor for Mac

Operating System:

  • Windows 7 or later
  • Windows Server 2008 R2
  • Windows Server 2012
  • Mac OS X 10.10
  • Office for iPad® requires iOS 7.0 or later, Office for iPhone® can be installed on phones running iOS 6.0 or later.
  • Office for Android™ can be installed on tablets and phones that are running Android KitKat 4.4 or later version and have an ARM-based or Intel x86 processor.

Hard Disk:

  • 3.0 GB available space for PC
  • 6 GB HFS+ hard disk format for Mac

Memory:

  • 1 GB RAM (32-bit) for PC
  • 2 GB RAM (64-bit) for PC
  • 4 GB RAM for Mac

Others:

  • 1280 x 800 resolution
  • Graphics hardware acceleration requires a DirectX 10 graphics card.
  • A touch-enabled device is required to use any multi-touch functionality.
  • However, all features and functionality are always available by using a keyboard, mouse, or other standard or accessible input device.
  • Note that new touch features are optimized for use with Windows 8 or later.
  • Non-commercial use.
  • Internet functionality requires an Internet connection.
  • Microsoft account required.
  • Product functionality and graphics may vary based on your system configuration. Some features may require additional or advanced hardware or server connectivity.