Core X71 Full Tower Chassis

Thermaltake Core X71 Full Tower Chassis

With its groundbreaking interior design, the Core X71 delivers a streamlined experience that makes it easier for PC makers and hobbyists to put together high-end systems. Offering full assembly capacity and expandability for enthusiasts to create massive liquid cooling systems, the Core X71 provides more interior space for custom cooling components with adjustable installation of HDD cage. The Core X71 delivers the best viewing presentation with an enlarged side panel window. Moreover, Core X71 is the first chamber concept full tower chassis which provides the maximum interior space for advanced cooling performance or liquid systems build.

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

Dual- Chamber Design

Optimized for space management, the Core X71 is divided into two main chambers: the upper chamber for cooling performance and better efficiency, and the lower one for PSU and the addition of case fans, radiators, and HDD cage. The removable 2.5”/3.5” drive device racks give assemblers plenty of flexibility to gain the maximum interior space needed for advanced cooling performance or liquid systems build.

Fully Modular Concept

A “2 + 5” drive bay design for storage devices makes setting up the latest storage solution super easy and flexible. Besides hanging 3 x 3.5”/2.5” at the back of motherboard tray, users are capable of freely adjusting the 3.5” hard-drive cage within the upper chamber or to the lower chamber to suit their particular needs.

Remarkable Expansion

Designed for high-end gaming system compatibility, the Core X71’s modular drive racks allow gamers to easily install up to seven data storage devices, a dual expansion slot VGA of up to 420mm in length, and a tower CPU cooler as high as 180mm. Even with a high-wattage PSU stretching to 220mm in length, it still leaves plenty of space for cable management. Moreover, a 480mm radiator can be installed at front of the chassis, delivering superior cooling performance.

High-End Complete Solution

Featuring a width of 250mm, the Core X71’s unparalleled cooling ability offers fan brackets with various mounting points to support any type of gaming system that can be accommodated, including DIY/AIO liquid-cooling systems and air-cooling units. Two Riing 140mm fans are pre-installed on the front side; a rear 140mm fan guarantees proper ventilation. In the lower chamber of the chassis, each side can support radiators up to 360mm and multiple case fans.

Manufacturer Part Number
CA-1F8-00M1WN-00
EAN/UPC
4717964403308,0841163063118,841163063118
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Type: Full Tower
Dimension (H x W x D): 677 x 250 x 511 mm (26.7 x 9.8 x 20.1 inch)

Net Weight: 12 kg / 26.5 lb

Side Panel: Transparent Window

Color: Exterior & Interior : Black

Material: SPCC

Cooling System: Front (intake) :
140 x 140 x 25 mm Riing LED Blue fan (1400rpm, 28dBA) x 2 (1000rpm, 22dBA with LNC)
Rear (exhaust) :
140 x 140 x 25 mm Turbo fan (1000rpm, 16dBA)

Drive Bays: 2 x 5.25’’
-Accessible:3 x 3.5’’ or 2.5’’ (HDD Cage)
-Hidden:2 x 3.5’’ or 2.5’’ (Behind the M/B tray)

Expansion Slots: 8
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)

I/O Port: USB 3.0 x 2, USB 2.0 x 2, HD Audio x 1

PSU: Standard PS2 PSU (optional)

LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube

Fan Support: Front:
3 x 120mm or 3 x 140mm or 2 x 200mm
Top:
3 x 120mm or 3 x 140mm or 2 x 200mm
Rear:
1 x 120mm or 1 x 140mm
Bottom:
2 x 120mm or 2 x 140mm
Left / Right Side:
3 x 120mm or 2 x 140mm

Radiator Support: Front:
1 x 480mm or 1 x 420mm
Top:
1 x 360mm or 1 x 280mm
Rear:
1 x 120mm or 1 x 140mm
Bottom:
1 x 120mm or 1 x 140mm
Left / Right Side:
1 x 360mm or 1 x 280mm

Clearance: CPU cooler height limitation:
180mm
VGA length limitation:
278mm(with HDD rack)
420mm(without HDD rack)
PSU length limitation:
180mm (With One Bottom Fan)
220mm (Without Bottom Fan)