Wireline Advantage Projection Screen

Designed for large venues, the Wireline uses thin steel cables up to 29 feet instead of black drop to lower the screen to an appropriate viewing height. 

The extra step of finishing the screen with trim is also eliminated because the Advantage line of projection screens is designed with ceiling trim already in place. Once the screen is installed, the screen’s trim conceals the rough opening eliminating the need to complete additional trim work.

Sliding installation brackets make it easy to attach the screen housing to the structure above the drop ceiling. 

Tensioned screens ensure the smoothest surface possible, and the Wireline™ Advantage® screen features simple in ceiling installation.

Manufacturer Part Number
29206
EAN/UPC
0717068442856,717068442856
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Wireline Advantage
  • Format: HDTV (16:9)
  • Size: 78" x 139" or 159" diagonal
  • Surface: HD Progressive 0.9