VivoBook E403SA-US21 Notebook

A premium brushed aluminum finish

Buying an affordable laptop doesn't mean having to settle for something basic. ASUS EeeBook E403 gives you all the essentials you need for everyday computing. With its compact dimensions, streamlined curves, and brushed aluminum finish, EeeBook E403 provides you with an incredibly premium feel – far from what you'd expect for a value laptop.

Thin and light

ASUS EeeBook E403 has an ultra-thin 0.7 inch chassis and weighs just 3.3 lbs, so you can take it with you wherever you go.

It's all in the details

ASUS EeeBook E403 has a simple yet elegant design. It gives you all the necessary features and ports for everyday computing in a compact 14-inch laptop.

New USB Type-C gen1

ASUS EeeBook E403 even features a USB Type-C port. It has a smaller connector that's just one-third the size of current USB connectors. It's reversible too, so it fits every time, right-side up, or upside down.

Up to 14 hours of battery life

ASUS EeeBook E403 gives you up to 14 hours of battery life so you can work out of coffee shops or libraries for the entire day without having to look out for a power socket. It's great when you're travelling too, so you stay productive even on long haul flights.

IceCool technology keeps you cool and comfortable

To keep heating issues at bay, ASUS IceCool Technology employs a unique internal layout that keeps heat generating components away from the palm rest. This keeps palm rest surface temperatures between 28°C and 35°C, significantly lower than body temperature so you stay comfortable for hours on end.

A touchpad with smartphone touch screen-like precision

Exclusive technology used in the production of smartphone touchscreens has been incorporated into the touchpad of the ASUS EeeBook E403, giving you a highly sensitive surface for almost instantaneous response and incredible accuracy. The result – a more intuitive touchpad experience.

Intuitive touchpad with Smart Gesture technology

Using the touchpad feels entirely natural, thanks to multi-touch and Smart Gesture input. Intuitive gestures lets you swipe and scroll through webpages or pinch-zoom in and out of images easily.

Durable, full-size chiclet keyboard

The full-size chiclet keyboard features an improved design that allows for more accurate typing. It has 1.6mm of key travel with little key float for a solid feel and more comfortable typing experience. It's durable too, with a 10-million keystroke lifespan

Up to a quad-core CPU for efficient multi-tasking

ASUS EeeBook E403 features a selection of processors for the power to handle all your daily computing needs. Its smooth multi-tasking performance gives you the perfect platform for working on Microsoft Office, watching movies, surfing the web, or playing the latest games.

Fanless design with low operational noise

The fanless design of the ASUS EeeBook E403 keeps noise levels down, ideal when you want to work silently in libraries or coffee shops.

ASUS Splendid technology for life-like visuals

ASUS EeeBook E403 delivers vibrant visuals and brilliant colors thanks to ASUS Splendid technology. This exclusive technology fine-tunes various display settings and parameters, ensuring you get only the very best visuals. Whether you're watching movies or viewing photos, everything seems more real and life-like.

Manufacturer Part Number
E403SA-US21
EAN/UPC
0889349338568,889349338568
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ASUS VivoBook E403SA-US21 Intel Pentium Quad Core 4GB 128GB eMMC 14-inch Full HD Laptop

Processor
Intel® Pentium® Quad-Core N3700 Processor

Operating System
Windows 10 Home

Chipset
Integrated Intel® CPU

Memory
4 GB SDRAM DDR3

Display
14.0" (16:9) Full HD (1920x1080)

Graphic
Integrated Intel HD Graphics

Storage
128GB eMMC

Card Reader
Multi-format card reader

WebCam
VGA Web Camera

Networking
802.11 ac
Built-in Bluetooth V4.0

Interface
1 x COMBO audio jack
1 x USB 3.0 port(s)
1 x USB 2.0 port(s)
1 x USB-C Gen 1 (up to 5 Gbps)
1 x HDMI
1 x SD card reader

Audio
Built-in Stereo W Speakers And Microphone

Battery
3 Cell 57 Whrs Polymer Battery

Power Adapter
Output: 19 V DC, 1.75 A, 33 W
Input: 100 -240 V AC, 50/60 Hz universal

Dimensions
13.37 x 9.25 x 0.7 inch (WxDxH)

Weight
3.3 lbs