G11CD-WS51 Desktop Computer

Tailor-made for Virtual Reality

ASUS G11 gaming desktop is designed to draw you into immersive virtual gaming worlds. This gaming desktop is the tip of the spear and meet Oculus™ recommended specifications for the Oculus Rift headset. G11CD is powered by the latest 6th-generation Intel® Core™ processors and NVIDIA® GeForce® GTX™ 970 graphics to give you the very best gaming experience imaginable.

These Oculus Ready PCs have undergone a stringent test to ensure that ports, firmware, operating system, and other features are up to Oculus standards — so you know that it's good to go once you hook it up to your Oculus Rift headset. Setting up is easy thanks to shortcuts and links to Oculus files and software. There's even customizable Oculus Blue lighting.

Shedding Light On Uncompromising Performance

Turn your game up to “11” with the ASUS G11. Equipped with a NVIDIA® GeForce® GTX™ 970 and enhanced with the power of a 6th gen Intel® Core™ i5 processor, let no opponent stand in your way. Use the included software, ASUS Aegis II, to monitor your system, change case lighting and more.

Blazing performance for remarkable gaming

The latest 6th-generation Intel Core i5 processor gives you the power to take on the most demanding of tasks, allowing you to play games at the highest settings, watch videos in 4K/UHD, and even create awesome websites or 3D models for work. Gain a 23% performance boost and 22% more efficiency over the previous generation of Intel processors.

Stunning NVIDIA GeForce visuals

The NVIDIA GeForce GTX 970 graphics card found in the ASUS G11 takes gaming visuals to the next level. Experience the latest games in full HD, or indulge in some panoramic action on up to three HD displays. You can even add a fourth display via a HDMI connection.

More gaming, Less waiting

DDR4 SDRAM provides speeds of up to 2.1 MT/s — twice that of DDR3 — to give you highly stable performance. DDR4 is also more efficient, requiring just 1.2V, so you get 20% in energy-savings over DDR3. There is even USB 3.1 for double the data transfer rates of USB 3.0.

Quiet performance

ASUS G11 runs whisper-quiet at just 26dB at idle – quieter than a library! It has been designed to keep noise levels down to a minimum, so you can leave this silent performer on all night to download files while you get a good night sleep.

ASUS-exclusive AEGIS II Utility

The exclusive Aegis II system performance monitoring app enhances your gaming experience, helping you track CPU/memory use, download and upload status and more. GameAlive lets you record and edit gameplay videos to share your frags on social media. Boost Launcher automatically frees up CPU and RAM resources to ensure smooth gameplay.

Manufacturer Part Number
G11CD-WS51
EAN/UPC
0889349273555,889349273555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ASUS G11CD-WS51 Intel i5 8GB 1TB HDD GTX970 4GB Windows 10 Desktop Gaming Computer

Operating System

Windows 10 Home

Processor
The 6th generation Intel® Core™ i5 Processor 6400

Chipset
Intel® H110

Graphics
NVIDIA® GeForce GTX970 4GB

Memory
8GB Dual Channel, DDR4 at 2133MHz

Storage
1TB HDD

Optical Drive
Super Multi DVD burner

Wireless Data Network
IEEE 802.11 ac

LAN
10/100/1000 Mbps

Audio
SonicMaster

Expansion Slots
1 x PCI-e x 1
1 x PCI-e x 16
1 x mini PCI-e

Front I/O Ports
1 x 16-in-1 Card Reader
1 x Headphone
1 x Microphone
2 x USB 3.0
2 x USB 2.0

Back I/O Ports
1 x Headphone
1 x Microphone
1 x Line-in
1 x Central Bass
1 x Right Speaker
1 x Left Speaker
1 x RJ45 LAN
1 x HDMI-Out
1 x VGA(D-Sub)-Out
2 x USB 2.0
2 x USB 3.0
2 x USB 3.1
1 x DVI
3 x Display Port

Dimensions
6.93 x 17.32 x 16.62 inch (WxDxH)

Weight
21.56 lb

Software
Anti-Virus Trial
Aegis II
ASUS Command
Ai Charger ll

This item has

  • ASUS G11CD-WS51 Intel i5 8GB 1TB HDD GTX970 4GB Windows 10 Desktop Gaming Computer

  • +
    * USB gaming keyboard
    * USB mouse
    * Power cord
    * Warranty card (1 year North America warranty)
    * Quick start guide

Warranty

  • Warranty : 1 years