Tab E Lite 7"

Super Light, Slim Design

Tab E Lite is designed for ultra portability to carry with ease everywhere. Slimmer than other models at only 9.7 mm deep, its concise form factor is sure to please. Enjoy the most comfortable hand grip, complemented by its extreme light weight - feel the difference! Beautifully compact with long-lasting power __ what more could you ask?

Optimal Viewing Experience

Tab E Lite’s high resolution screen showcases your entertainment to the maximum. Brighter images and sharper text without the status bar blocking the view __ larger, roomier screen space enhances your viewing pleasure.

1.3 GHz Quad Core Processor

Strong, fast processor powers your device to enjoy videos, games, apps and web surfing without limit for the most enjoyable multimedia tablet experience yet.

Smart Camera with Fun Features

Rear camera is equipped with smart features that let you compose perfect shots every time. Whether picturesque landscapes or that perfect pic where everyone’s smiling, shoot like a pro and share right away __ smart sharing features make it easy.

Ultra Power Saving mode

Ultra Power Saving mode dramatically reduces battery consumption by shutting down unnecessary functions, ensuring your tablet is available when you need it.

Manufacturer Part Number
SM-T113NDWAXAC
EAN/UPC
0887276095844,887276095844
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS

Processor

  • CPU Speed

    1.3GHz

  • CPU Type

    Quad-Core

Display

  • Size (Main Display)

    7.0" (178.0mm)

  • Resolution (Main Display)

    1024 x 600 (WSVGA)

  • Technology (Main Display)

    TFT

  • Color Depth (Main Display)

    16M

  • S Pen Support

    No

SHOW MORE SPECS

Camera

  • Video Recording Resolution

    VGA (640 x 480)@24fps

  • Main Camera - Resolution

    CMOS 2.0 MP

  • Main Camera - Flash

    No

  • Main Camera - Auto Focus

    No

Memory

  • RAM Size (GB)

    1 GB

  • ROM Size (GB)

    8 GB

  • Available Memory (GB)

    5.1 GB

  • External Memory Support

    MicroSD (Up to 32GB)

Network/Bearer

  • Infra

    Wi-Fi only

Connectivity

  • ANT+

    No

  • USB Version

    USB 2.0

  • Location Technology

    GPS, Glonass

  • Earjack

    3.5mm Stereo

  • MHL

    No

  • Wi-Fi

    802.11 b/g/n 2.4GHz

  • Wi-Fi Direct

    Yes

  • DLNA Support

    No

  • Bluetooth Version

    Bluetooth v4.0

  • NFC

    No

  • Bluetooth Profiles

    A2DP, AVRCP, DI, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP

  • PC Sync.

    Kies

OS

  • OS

    Android

General Information

  • Color

    CREAM WHITE

  • Form Factor

    Tablet

Sensors

  • Sensors

    Accelerometer

Physical specification

  • Dimension (HxWxD, mm)

    193.4 x 116.4 x 9.7

  • Weight (g)

    310

Battery

  • Internet Usage Time(Wi-Fi) (Hours)

    Up to 9

  • Video Playback Time (Hours)

    Up to 8

  • Standard Battery Capacity (mAh)

    3600

  • Removable

    No

  • Audio Playback Time (Hours)

    Up to 71

Audio and Video

  • Video Playing Format

    MP4, M4V, 3GP, 3G2, MKV, WEBM

  • Video Playing Resolution

    FHD (1920 x 1080) @30fps

  • Audio Playing Format

    MP3, M4A, 3GA, AAC, OGG, OGA, WAV, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA

Services and Applications

  • S-Voice

    No

  • Mobile TV

    No