Ryos MK FX – Mechanical Gaming Keyboard With Per-Key RGB Illumination

Do you pick style or performance when you look for the perfect weapon to add to your gaming arsenal? Do it the ROCCAT way: pick both. Purpose built for hardcore gamers, the Ryos MK FX is the most advanced mechanical gaming keyboard on the market. Using all of ROCCAT’s industry expertise and gaming experience, the Ryos MK FX boasts a feature set so comprehensive and a design so eye-watering you’ll be leading the pack by miles – complete with 16.8 million color per-key RGB illumination.

ADD LIGHT TO YOUR ARSENAL

The Ryos MK FX offers fully customizable, ROCCAT®-enginereed Per-Key RGB illumination in two convenient modes: preset and custom. This means you can add awesome special effects in 16.8 million colors to your keystrokes, configure your keyboard to highlight your in-game and application key bindings, your modifier keys, your system controls as well as your macro sequences and cool-downs plus much, much more.

EASYE-SHIFT[+]™ TECHNOLOGY

ROCCAT’s breakthrough Easy-Shift[+]™ technology means each button has more winning-edge value with a secondary programmable function, for a wide array of battle possibilities. Intuitive and easy to program, with options for simple commands or complex macros, Easy-Shift[+]™ expands your arsenal, letting you react both rapidly and efficiently in the heat of the battle.

OUTSTANDING PROCESSING POWER

Owing to its whopping two 32-bit ARM Cortex processors, the Ryos MK FX comes out swinging. Since the MCU is so powerful, not one of the keyboard’s advanced features sacrifices an ounce of performance. And with 2MB of flash memory to store your configurations, your keyboard will execute all of your keystrokes and macros in real time, without any delay.

KEY SWTCHES TO SUIT EVERY GAMER

The Ryos MK FX comes locked and loaded with the highest quality mechanical key switches, meaning you’re playing with the best the industry has to offer. With durable CHERRY® MX key switches that last up to an incredible 50 million keystrokes and laser-etched, UV-coated keycaps, wear and tear will be the least of your concerns.

ROCCAT® SWARM

Swarm is the software incarnation of ROCCAT’s future ready philosophy. It’ll cover you for all relevant gaming platforms and devices. It’s the next-gen system that keeps on top all games, apps and ROCCAT products in one place. Computer side it’s a veritable gaming command HQ, smartphone side it’s a convenient app for an extension of the computer software. Full control at your fingertips.

Manufacturer Part Number
ROC-12-871-BN-AM
EAN/UPC
4250288135796
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • RGB Per-Key illuminated mechanical keyboard
  • Advanced anti-ghosting with N-key rollover
  • CHERRY MX key switches
  • 3 programmable thumbster keys
  • 5 programmable macro keys
  • 94 total programmable keys
  • 1000Hz polling rate
  • 1ms response time
  • 1.8m braided USB cable
  • 1 x audio in, 1 x audio out
  • 2 × 32-bit ARM Cortex processors + 2MB flash memory

Dimensions / Weight
Width 50.8 cm , Height 4.4 cm , Length 23.4 cm , Weight 1600 g

System requirements
Windows® 7 32 Bit, Windows® 7 64 Bit, Windows® 8, Windows® 10
Internet connection for driver installation
2 x USB 2.0 Ports
1 x 3.5mm jack (sound)
1 x 3.5mm jack (mic)